Skyworks Solutions, Inc. 2.0-6.0 GHz GaAs SPDT Switch SKY13344-378LF

Description
Please note: SKY13344-378LF is being discontinued and is not recommended for new designs. The SKY13344-378LF is a pHEMT GaAs FET I/C switch. The switch may be used in transmit/receive applications by connecting the RF common port (INPUT, pin 5) to either the OUTPUT1 or OUTPUT2 port (pin 1 or 3, respectively) using a low loss path (i.e., a positive voltage applied to either VCTL1 or VCTL2 pins). The switch is “reflective short” on the isolated port. The switch is manufactured in a compact, 1 x 1 mm, 6-pin exposed pad plastic Micro Leadframe Package Dual (MLPD) package.
Request a Quote Datasheet
Description
Please note: SKY13344-378LF is being discontinued and is not recommended for new designs. The SKY13344-378LF is a pHEMT GaAs FET I/C switch. The switch may be used in transmit/receive applications by connecting the RF common port (INPUT, pin 5) to either the OUTPUT1 or OUTPUT2 port (pin 1 or 3, respectively) using a low loss path (i.e., a positive voltage applied to either VCTL1 or VCTL2 pins). The switch is “reflective short” on the isolated port. The switch is manufactured in a compact, 1 x 1 mm, 6-pin exposed pad plastic Micro Leadframe Package Dual (MLPD) package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.0-6.0 GHz GaAs SPDT Switch - SKY13344-378LF - Skyworks Solutions, Inc.
Irvine, CA, United States
2.0-6.0 GHz GaAs SPDT Switch
SKY13344-378LF
2.0-6.0 GHz GaAs SPDT Switch SKY13344-378LF
Please note: SKY13344-378LF is being discontinued and is not recommended for new designs. The SKY13344-378LF is a pHEMT GaAs FET I/C switch. The switch may be used in transmit/receive applications by connecting the RF common port (INPUT, pin 5) to either the OUTPUT1 or OUTPUT2 port (pin 1 or 3, respectively) using a low loss path (i.e., a positive voltage applied to either VCTL1 or VCTL2 pins). The switch is “reflective short” on the isolated port. The switch is manufactured in a compact, 1 x 1 mm, 6-pin exposed pad plastic Micro Leadframe Package Dual (MLPD) package.

Please note: SKY13344-378LF is being discontinued and is not recommended for new designs.

The SKY13344-378LF is a pHEMT GaAs FET I/C switch. The switch may be used in transmit/receive applications by connecting the RF common port (INPUT, pin 5) to either the OUTPUT1 or OUTPUT2 port (pin 1 or 3, respectively) using a low loss path (i.e., a positive voltage applied to either VCTL1 or VCTL2 pins). The switch is “reflective short” on the isolated port.
The switch is manufactured in a compact, 1 x 1 mm, 6-pin exposed pad plastic Micro Leadframe Package Dual (MLPD) package.

Supplier's Site
RF/IF and RFID - RF Switches - 1235859-SKY13344-378LF - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Switches
1235859-SKY13344-378LF
RF/IF and RFID - RF Switches 1235859-SKY13344-378LF
Win Source Part Number: 1235859-SKY13344-378 LF Category: RF/IF and RFID>RF Switches Package: Tape & Reel (TR) Standard Package: 3,000 Impedance: 50Ohm Test Frequency: 6GHz Frequency Range: 2GHz ~ 6GHz Insertion Loss: 0.6dB Isolation: 22dB Circuit: SPDT Topology: Reflective IIP3: 50dBm (min) RF Type: WLAN Voltage - Supply: 1.8V ~ 5V Package / Case: 6-XFDFN Exposed Pad Supplier Device Package: 6-MLPD (1x1) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: Q9457767,1287-SKY133 44-378LF Product Status: Obsolete

Win Source Part Number: 1235859-SKY13344-378LF
Category: RF/IF and RFID>RF Switches
Package: Tape & Reel (TR)
Standard Package: 3,000
Impedance: 50Ohm
Test Frequency: 6GHz
Frequency Range: 2GHz ~ 6GHz
Insertion Loss: 0.6dB
Isolation: 22dB
Circuit: SPDT
Topology: Reflective
IIP3: 50dBm (min)
RF Type: WLAN
Voltage - Supply: 1.8V ~ 5V
Package / Case: 6-XFDFN Exposed Pad
Supplier Device Package: 6-MLPD (1x1)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: Q9457767,1287-SKY13344-378LF
Product Status: Obsolete

Buy Now Datasheet
RF Switches - SKY13344-378LF-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC WLAN SPDT 6GHz 50Ohm 6-MLPD (1x1)

RF Switch IC WLAN SPDT 6GHz 50Ohm 6-MLPD (1x1)

Buy Now Datasheet
RF Switches - SKY13344-378LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SKY13344-378LF
RF Switches SKY13344-378LF
RF Switch IC WLAN SPDT 6 GHz 50Ohm 6-MLPD (1x1)

RF Switch IC WLAN SPDT 6 GHz 50Ohm 6-MLPD (1x1)

Buy Now

Technical Specifications

  Skyworks Solutions, Inc. Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number SKY13344-378LF 1235859-SKY13344-378LF SKY13344-378LF-ND SKY13344-378LF
Product Name 2.0-6.0 GHz GaAs SPDT Switch RF/IF and RFID - RF Switches RF Switches RF Switches
Package Type Surface Mount; QFN, 6L Surface Mount; 6-XFDFN Exposed Pad Surface Mount
Frequency Range 2000 to 6000 MHz 2000 to 6000 MHz 2000 to 6000 MHz
Isolation 22 to 27 dB 22 dB 22 dB 22 dB
Type Single Pole Double Throw; SPDT (R) Single Pole Double Throw Single Pole Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 863-2100-1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 8-XFDFN
Frequency Range 2400 MHz
Type SP3T
View Details
2 suppliers
GaAs SPDT 7 W Switch 20 MHz - 5 GHz - SKY13299-321LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 20 to 5000 MHz
Isolation 22 to 30 dB
View Details
3 suppliers
pHEMT GaAs IC SPDT Switch 0.1–3.0 GHz - AS222-92LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; SC-88, 6L
Frequency Range 100 to 3000 MHz
Isolation 18 to 27 dB
View Details
4 suppliers
0.1 to 3.8 GHz SP4T Antenna Switch - SKYA21029 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 14L
Frequency Range 100 to 3800 MHz
Isolation 26 to 42 dB
View Details
3 suppliers