Fairview Microwave Inc. SMA SP8T PIN Diode Switch Absorptive From 100 MHz to 20 GHz Rated at +27 dBm FMSW2033

Description
PIN diode RF switch part number FMSW2033 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. Our PIN diode RF switch is manufactured in a SP8T design (single pole eight throw) with SMA ports. Our coaxial SP8T PIN diode switch is rated for a maximum frequency of 20 GHz and a maximum power of 0.5 Watt. PIN diode single pole eight throw RF switch FMSW2033 from Fairview Microwave is rated for an insertion loss maximum of 6 dB and a minimum isolation of 65 dB. Additional SP8T PIN diode RF switch specs for this can be found on its radio frequency SP8T PIN diode switch PDF specifications datasheet above. Fairview Microwave is where to buy a RF PIN diode switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other coaxial radio frequency PIN diode single pole eight throw switch products that will ship the same day. RF / microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.
Datasheet
Description
PIN diode RF switch part number FMSW2033 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. Our PIN diode RF switch is manufactured in a SP8T design (single pole eight throw) with SMA ports. Our coaxial SP8T PIN diode switch is rated for a maximum frequency of 20 GHz and a maximum power of 0.5 Watt. PIN diode single pole eight throw RF switch FMSW2033 from Fairview Microwave is rated for an insertion loss maximum of 6 dB and a minimum isolation of 65 dB. Additional SP8T PIN diode RF switch specs for this can be found on its radio frequency SP8T PIN diode switch PDF specifications datasheet above. Fairview Microwave is where to buy a RF PIN diode switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other coaxial radio frequency PIN diode single pole eight throw switch products that will ship the same day. RF / microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA SP8T PIN Diode Switch Absorptive From 100 MHz to 20 GHz Rated at +27 dBm - FMSW2033 - Fairview Microwave Inc.
Lewisville, TX, United States
SMA SP8T PIN Diode Switch Absorptive From 100 MHz to 20 GHz Rated at +27 dBm
FMSW2033
SMA SP8T PIN Diode Switch Absorptive From 100 MHz to 20 GHz Rated at +27 dBm FMSW2033
PIN diode RF switch part number FMSW2033 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. Our PIN diode RF switch is manufactured in a SP8T design (single pole eight throw) with SMA ports. Our coaxial SP8T PIN diode switch is rated for a maximum frequency of 20 GHz and a maximum power of 0.5 Watt. PIN diode single pole eight throw RF switch FMSW2033 from Fairview Microwave is rated for an insertion loss maximum of 6 dB and a minimum isolation of 65 dB. Additional SP8T PIN diode RF switch specs for this can be found on its radio frequency SP8T PIN diode switch PDF specifications datasheet above. Fairview Microwave is where to buy a RF PIN diode switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other coaxial radio frequency PIN diode single pole eight throw switch products that will ship the same day. RF / microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.

PIN diode RF switch part number FMSW2033 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. Our PIN diode RF switch is manufactured in a SP8T design (single pole eight throw) with SMA ports. Our coaxial SP8T PIN diode switch is rated for a maximum frequency of 20 GHz and a maximum power of 0.5 Watt.

PIN diode single pole eight throw RF switch FMSW2033 from Fairview Microwave is rated for an insertion loss maximum of 6 dB and a minimum isolation of 65 dB. Additional SP8T PIN diode RF switch specs for this can be found on its radio frequency SP8T PIN diode switch PDF specifications datasheet above.

Fairview Microwave is where to buy a RF PIN diode switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other coaxial radio frequency PIN diode single pole eight throw switch products that will ship the same day. RF / microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Switches
Product Number FMSW2033
Product Name SMA SP8T PIN Diode Switch Absorptive From 100 MHz to 20 GHz Rated at +27 dBm
Connector SMA
Frequency Range 100 to 20000 MHz
Insertion Loss 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
MSW2-1001ELGA, 0.1-40 GHz Surface Mount SPDT Switch - MSW2-1001ELGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 40000 MHz
View Details
Waveguide Switches - NWSD-137 - kTB Solutions
Specs
Frequency Range 5850 to 8200 MHz
Type Double Pole Double Throw; DPDT
View Details
RF Switches - 2449753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details