Skyworks Solutions, Inc. 0.7 to 2.7 GHz Triple SPST (3xSPST) Shunt MIPI® Antenna Tuning Switch SKY19237-001

Description
Please note: SKY19237-001 is being discontinued and is not recommended for new designs. The suggested replacement is SKY59272-707LF The SKY19237-001 is a wafer level chip scale package (WLCSP) triple-shunt, single-pole, single-throw (3xSPST) switch with integrated logic and bias block. The three paths are connected on one side to a single RF ground bump. The part is designed to sustain a peak voltage of 83 V typical without going to breakdown. The switching is controlled by an integrated Mobile Industry Processor Interface (MIPI) decoder. The SKY19237-001 is provided in a compact 11-bump, 1.66 × 1.75 × 0.5 mm (typical) WLCSP that meets requirements for board-level assembly. Bump diameters are 262 µm, with a minimum bump pitch of 400 µm.
Request a Quote Datasheet
Description
Please note: SKY19237-001 is being discontinued and is not recommended for new designs. The suggested replacement is SKY59272-707LF The SKY19237-001 is a wafer level chip scale package (WLCSP) triple-shunt, single-pole, single-throw (3xSPST) switch with integrated logic and bias block. The three paths are connected on one side to a single RF ground bump. The part is designed to sustain a peak voltage of 83 V typical without going to breakdown. The switching is controlled by an integrated Mobile Industry Processor Interface (MIPI) decoder. The SKY19237-001 is provided in a compact 11-bump, 1.66 × 1.75 × 0.5 mm (typical) WLCSP that meets requirements for board-level assembly. Bump diameters are 262 µm, with a minimum bump pitch of 400 µm.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.7 to 2.7 GHz Triple SPST (3xSPST) Shunt MIPI® Antenna Tuning Switch - SKY19237-001 - Skyworks Solutions, Inc.
Irvine, CA, United States
0.7 to 2.7 GHz Triple SPST (3xSPST) Shunt MIPI® Antenna Tuning Switch
SKY19237-001
0.7 to 2.7 GHz Triple SPST (3xSPST) Shunt MIPI® Antenna Tuning Switch SKY19237-001
Please note: SKY19237-001 is being discontinued and is not recommended for new designs. The suggested replacement is SKY59272-707LF The SKY19237-001 is a wafer level chip scale package (WLCSP) triple-shunt, single-pole, single-throw (3xSPST) switch with integrated logic and bias block. The three paths are connected on one side to a single RF ground bump. The part is designed to sustain a peak voltage of 83 V typical without going to breakdown. The switching is controlled by an integrated Mobile Industry Processor Interface (MIPI) decoder. The SKY19237-001 is provided in a compact 11-bump, 1.66 × 1.75 × 0.5 mm (typical) WLCSP that meets requirements for board-level assembly. Bump diameters are 262 µm, with a minimum bump pitch of 400 µm.

Please note: SKY19237-001 is being discontinued and is not recommended for new designs. The suggested replacement is SKY59272-707LF

The SKY19237-001 is a wafer level chip scale package (WLCSP) triple-shunt, single-pole, single-throw (3xSPST) switch with integrated logic and bias block. The three paths are connected on one side to a single RF ground bump.
The part is designed to sustain a peak voltage of 83 V typical without going to breakdown.
The switching is controlled by an integrated Mobile Industry Processor Interface (MIPI) decoder.
The SKY19237-001 is provided in a compact 11-bump, 1.66 × 1.75 × 0.5 mm (typical) WLCSP that meets requirements for board-level assembly. Bump diameters are 262 µm, with a minimum bump pitch of 400 µm.

Supplier's Site
RF Switches - SKY19237-001-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
SKY19237-001-ND
RF Switches SKY19237-001-ND
RF Switch IC General Purpose 3 x SPST 11-WLCSP (1.69x1.78)

RF Switch IC General Purpose 3 x SPST 11-WLCSP (1.69x1.78)

Buy Now Datasheet
RF Switches - SKY19237-001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SKY19237-001
RF Switches SKY19237-001
RF Switch IC General Purpose 3 x SPST 11-WLCSP (1.69x1.78)

RF Switch IC General Purpose 3 x SPST 11-WLCSP (1.69x1.78)

Buy Now

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number SKY19237-001 SKY19237-001-ND SKY19237-001
Product Name 0.7 to 2.7 GHz Triple SPST (3xSPST) Shunt MIPI® Antenna Tuning Switch RF Switches RF Switches
Package Type Surface Mount; WLCSP, 11-bump Surface Mount; 11-UFBGA, WLCSP Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

RF and Microwave Switch - SKY55951-11 - Richardson RFPD
Specs
Package Type MCM
Frequency Range 1164 to 1606 MHz
View Details
0.1-3.5 GHz SP3T Switch - SKY13385-460LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 100 to 3500 MHz
Isolation 25 to 39 dB
View Details
3 suppliers
0.1-6.0 GHz DPDT Switch - SKY13411-374LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; DFN, 6L
Frequency Range 100 to 6000 MHz
Isolation 14 to 26 dB
View Details
3 suppliers
Si83412BAA-IF Isolated Smart Switch - Si83412BAA-IF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 9X9 DFN-32
Control Interface Parallel
Output Channels 2
View Details