Fairview Microwave Inc. Log Detector With SMA Female to SMA Female and Positive Video Out Operating From 10 MHz to 3 GHz FMMT10040

Description
RF dectector FMMT10040 from Fairview is only one component of a large number of radio frequency parts specifically stocked to be readily available for rapid shipment. The Fairview Microwave radio frequency detector is manufactured as a log design and has a 50 Ohm impedance. Our RF log detector is constructed with SMA female to SMA female connectors. Fairview Microwave SMA to SMA log detector has a minimum frequency of 10 MHz and a maximum frequency of 3 GHz. This SMA coaxial RF log detector part number FMMT10040 has a maximum input power of 10 dBm. Additional RF specs for this Fairview Microwave component can be found on its radio frequency detector datasheet PDF specifications above. Our RF connectorized detector is only one of more than 1 million RF, microwave and millimeter wave parts we stock. This coaxial log SMA to SMA detector is ready to buy and be shipped worldwide. Fairview also stocks a wide selection of other radio frequency coaxial detector products that ship same-day from our warehouse along with rest of our RF, microwave and millimeter wave components.
Datasheet
Description
RF dectector FMMT10040 from Fairview is only one component of a large number of radio frequency parts specifically stocked to be readily available for rapid shipment. The Fairview Microwave radio frequency detector is manufactured as a log design and has a 50 Ohm impedance. Our RF log detector is constructed with SMA female to SMA female connectors. Fairview Microwave SMA to SMA log detector has a minimum frequency of 10 MHz and a maximum frequency of 3 GHz. This SMA coaxial RF log detector part number FMMT10040 has a maximum input power of 10 dBm. Additional RF specs for this Fairview Microwave component can be found on its radio frequency detector datasheet PDF specifications above. Our RF connectorized detector is only one of more than 1 million RF, microwave and millimeter wave parts we stock. This coaxial log SMA to SMA detector is ready to buy and be shipped worldwide. Fairview also stocks a wide selection of other radio frequency coaxial detector products that ship same-day from our warehouse along with rest of our RF, microwave and millimeter wave components.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Log Detector With SMA Female to SMA Female and Positive Video Out Operating From 10 MHz to 3 GHz - FMMT10040 - Fairview Microwave Inc.
Lewisville, TX, United States
Log Detector With SMA Female to SMA Female and Positive Video Out Operating From 10 MHz to 3 GHz
FMMT10040
Log Detector With SMA Female to SMA Female and Positive Video Out Operating From 10 MHz to 3 GHz FMMT10040
RF dectector FMMT10040 from Fairview is only one component of a large number of radio frequency parts specifically stocked to be readily available for rapid shipment. The Fairview Microwave radio frequency detector is manufactured as a log design and has a 50 Ohm impedance. Our RF log detector is constructed with SMA female to SMA female connectors. Fairview Microwave SMA to SMA log detector has a minimum frequency of 10 MHz and a maximum frequency of 3 GHz. This SMA coaxial RF log detector part number FMMT10040 has a maximum input power of 10 dBm. Additional RF specs for this Fairview Microwave component can be found on its radio frequency detector datasheet PDF specifications above. Our RF connectorized detector is only one of more than 1 million RF, microwave and millimeter wave parts we stock. This coaxial log SMA to SMA detector is ready to buy and be shipped worldwide. Fairview also stocks a wide selection of other radio frequency coaxial detector products that ship same-day from our warehouse along with rest of our RF, microwave and millimeter wave components.

RF dectector FMMT10040 from Fairview is only one component of a large number of radio frequency parts specifically stocked to be readily available for rapid shipment. The Fairview Microwave radio frequency detector is manufactured as a log design and has a 50 Ohm impedance. Our RF log detector is constructed with SMA female to SMA female connectors.

Fairview Microwave SMA to SMA log detector has a minimum frequency of 10 MHz and a maximum frequency of 3 GHz. This SMA coaxial RF log detector part number FMMT10040 has a maximum input power of 10 dBm. Additional RF specs for this Fairview Microwave component can be found on its radio frequency detector datasheet PDF specifications above.

Our RF connectorized detector is only one of more than 1 million RF, microwave and millimeter wave parts we stock. This coaxial log SMA to SMA detector is ready to buy and be shipped worldwide. Fairview also stocks a wide selection of other radio frequency coaxial detector products that ship same-day from our warehouse along with rest of our RF, microwave and millimeter wave components.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Power Detectors
Product Number FMMT10040
Product Name Log Detector With SMA Female to SMA Female and Positive Video Out Operating From 10 MHz to 3 GHz
Frequency Range 10 to 3000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

USB/Ethernet Smart Power Sensor 50 MHz - 18 GHz, -60 to +20 dBm - PWR-18PWHS-RC - Mini-Circuits
Specs
Frequency Range 50 MHz
Bandwidth 30000 kHz
Connector Type Type N
View Details
Detectors - NWD-10 - kTB Solutions
kTB Solutions
Specs
Frequency Range 75000 to 110000 MHz
Connector Type WR-10
View Details
Zero Bias Schottky Detectors 109A - 109A - KRYTAR, Inc.
Specs
Frequency Range 10 to 18500 MHz
Connector Type BNC
View Details