Fairview Microwave Inc. SMA Frequency Divider Divide by 10 Prescaler Module Operating from 100 MHz to 12.5 GHz FMFD1001

Description
RF power dividers from Fairview Microwave are available in 2 way, 3 way, 4 way, 6 way, 8 way and 16 way port configurations. Fairview RF power dividers include 1.85mm, 2.92mm, 3.5mm, 7/16, BNC, Type N and SMA connector input series. Power dividers for RF in female as well as a few male gender input types are offered in this product line. Both reactive and resistive RF power dividers are available from Fairview Microwave. RF power divider maximum frequency ranges are between .5 GHz and 60 GHz with maximum power between .5 watts to 700 watts. Fairview radio frequency power dividers are in-stock and ship the same day as when the order is received.
Datasheet
Description
RF power dividers from Fairview Microwave are available in 2 way, 3 way, 4 way, 6 way, 8 way and 16 way port configurations. Fairview RF power dividers include 1.85mm, 2.92mm, 3.5mm, 7/16, BNC, Type N and SMA connector input series. Power dividers for RF in female as well as a few male gender input types are offered in this product line. Both reactive and resistive RF power dividers are available from Fairview Microwave. RF power divider maximum frequency ranges are between .5 GHz and 60 GHz with maximum power between .5 watts to 700 watts. Fairview radio frequency power dividers are in-stock and ship the same day as when the order is received.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Frequency Divider Divide by 10 Prescaler Module Operating from 100 MHz to 12.5 GHz - FMFD1001 - Fairview Microwave Inc.
Lewisville, TX, United States
SMA Frequency Divider Divide by 10 Prescaler Module Operating from 100 MHz to 12.5 GHz
FMFD1001
SMA Frequency Divider Divide by 10 Prescaler Module Operating from 100 MHz to 12.5 GHz FMFD1001
RF power dividers from Fairview Microwave are available in 2 way, 3 way, 4 way, 6 way, 8 way and 16 way port configurations. Fairview RF power dividers include 1.85mm, 2.92mm, 3.5mm, 7/16, BNC, Type N and SMA connector input series. Power dividers for RF in female as well as a few male gender input types are offered in this product line. Both reactive and resistive RF power dividers are available from Fairview Microwave. RF power divider maximum frequency ranges are between .5 GHz and 60 GHz with maximum power between .5 watts to 700 watts. Fairview radio frequency power dividers are in-stock and ship the same day as when the order is received.

RF power dividers from Fairview Microwave are available in 2 way, 3 way, 4 way, 6 way, 8 way and 16 way port configurations. Fairview RF power dividers include 1.85mm, 2.92mm, 3.5mm, 7/16, BNC, Type N and SMA connector input series. Power dividers for RF in female as well as a few male gender input types are offered in this product line.
Both reactive and resistive RF power dividers are available from Fairview Microwave. RF power divider maximum frequency ranges are between .5 GHz and 60 GHz with maximum power between .5 watts to 700 watts. Fairview radio frequency power dividers are in-stock and ship the same day as when the order is received.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number FMFD1001
Product Name SMA Frequency Divider Divide by 10 Prescaler Module Operating from 100 MHz to 12.5 GHz
Connectors SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Dividers/Splitters - 1761-PDW07948-TTR-ND - DigiKey
Specs
Package Type / Form Factor 10-SMD, No Lead
Insertion Loss 1.20 dB
Isolation 16.00 dB
View Details
0.4 - 4 GHz MMIC 2-Way Wilkinson Power Divider/Power Splitter - MPD2-00001PSM - Marki Microwave LLC
Specs
Package Type / Form Factor Surface Mount; surface-mount
Frequency 400.00 to 4000.00 MHz
View Details
Power Dividers, Combiners, Hybrids - PDML-80-1.02G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 540.00 to 1500.00 MHz
Insertion Loss 4.50 dB
View Details