Fairview Microwave Inc. Dual Junction Circulator SMA Female With 40 dB Isolation From 11 GHz to 18 GHz Rated to 5 Watts FMCR1024

Description
RF circulator FMCR1024 from Fairview is just part of a large number of radio frequency products specifically stocked to be highly available for rapid shipment. Fairview Microwave circulator is manufactured with SMA connectors that are female. This 3 port SMA circulator design is rated for a minimum frequency of 11 GHz and a maximum frequency of 18 GHz. Fairview Microwave SMA RF coaxial circulator part number FMCR1024 has a minimum isolation of 40 dB and a maximum input power of 5 Watts. Additional RF specs for this Fairview Microwave component can be found on the circulator datasheet specifications PDF above. Our coaxial circulator is just part of more than one million RF, microwave and millimeter wave components we carry in-stock. This circulator with SMA connectors is ready to buy and be shipped worldwide. Fairview also stocks a wide selection of other radio frequency coaxial circulators that ship same-day from our warehouse along with rest of our RF, microwave and millimeter wave components.
Datasheet
Description
RF circulator FMCR1024 from Fairview is just part of a large number of radio frequency products specifically stocked to be highly available for rapid shipment. Fairview Microwave circulator is manufactured with SMA connectors that are female. This 3 port SMA circulator design is rated for a minimum frequency of 11 GHz and a maximum frequency of 18 GHz. Fairview Microwave SMA RF coaxial circulator part number FMCR1024 has a minimum isolation of 40 dB and a maximum input power of 5 Watts. Additional RF specs for this Fairview Microwave component can be found on the circulator datasheet specifications PDF above. Our coaxial circulator is just part of more than one million RF, microwave and millimeter wave components we carry in-stock. This circulator with SMA connectors is ready to buy and be shipped worldwide. Fairview also stocks a wide selection of other radio frequency coaxial circulators that ship same-day from our warehouse along with rest of our RF, microwave and millimeter wave components.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Circulator SMA Female With 40 dB Isolation From 11 GHz to 18 GHz Rated to 5 Watts - FMCR1024 - Fairview Microwave Inc.
Lewisville, TX, United States
Dual Junction Circulator SMA Female With 40 dB Isolation From 11 GHz to 18 GHz Rated to 5 Watts
FMCR1024
Dual Junction Circulator SMA Female With 40 dB Isolation From 11 GHz to 18 GHz Rated to 5 Watts FMCR1024
RF circulator FMCR1024 from Fairview is just part of a large number of radio frequency products specifically stocked to be highly available for rapid shipment. Fairview Microwave circulator is manufactured with SMA connectors that are female. This 3 port SMA circulator design is rated for a minimum frequency of 11 GHz and a maximum frequency of 18 GHz. Fairview Microwave SMA RF coaxial circulator part number FMCR1024 has a minimum isolation of 40 dB and a maximum input power of 5 Watts. Additional RF specs for this Fairview Microwave component can be found on the circulator datasheet specifications PDF above. Our coaxial circulator is just part of more than one million RF, microwave and millimeter wave components we carry in-stock. This circulator with SMA connectors is ready to buy and be shipped worldwide. Fairview also stocks a wide selection of other radio frequency coaxial circulators that ship same-day from our warehouse along with rest of our RF, microwave and millimeter wave components.

RF circulator FMCR1024 from Fairview is just part of a large number of radio frequency products specifically stocked to be highly available for rapid shipment. Fairview Microwave circulator is manufactured with SMA connectors that are female. This 3 port SMA circulator design is rated for a minimum frequency of 11 GHz and a maximum frequency of 18 GHz.

Fairview Microwave SMA RF coaxial circulator part number FMCR1024 has a minimum isolation of 40 dB and a maximum input power of 5 Watts. Additional RF specs for this Fairview Microwave component can be found on the circulator datasheet specifications PDF above.

Our coaxial circulator is just part of more than one million RF, microwave and millimeter wave components we carry in-stock. This circulator with SMA connectors is ready to buy and be shipped worldwide. Fairview also stocks a wide selection of other radio frequency coaxial circulators that ship same-day from our warehouse along with rest of our RF, microwave and millimeter wave components.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Isolators and RF Circulators
Product Number FMCR1024
Product Name Dual Junction Circulator SMA Female With 40 dB Isolation From 11 GHz to 18 GHz Rated to 5 Watts
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

RF Isolator Drop in type 0.6 to 5.0GHz - UIYDI1925A - UIY Inc.
Specs
Component Isolator
Package Size 19mm x 25.4mm x 8.6mm
Frequency Range: 600 to 5000 MHz
View Details
Coaxial Circulators - NCC4550X - kTB Solutions
Specs
Component Circulator
Frequency Range: 300 to 1100 MHz
Isolation 15 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Molex Signal Tech Industrial Ltd.
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details