Fairview Microwave Inc. Dual Junction Circulator SMA Female With 32 dB Isolation From 8 GHz to 18 GHz Rated to 5 Watts FMCR1023

Description
RF circulator FMCR1023 from Fairview is just part of a large number of radio frequency products specifically stocked to be highly available for rapid shipment. Fairview Microwave circulator is manufactured with SMA connectors that are female. This 3 port SMA circulator design is rated for a minimum frequency of 8 GHz and a maximum frequency of 18 GHz. Fairview Microwave SMA RF coaxial circulator part number FMCR1023 has a minimum isolation of 32 dB and a maximum input power of 5 Watts. Additional RF specs for this Fairview Microwave component can be found on the circulator datasheet specifications PDF above. Our coaxial circulator is just part of more than one million RF, microwave and millimeter wave components we carry in-stock. This circulator with SMA connectors is ready to buy and be shipped worldwide. Fairview also stocks a wide selection of other radio frequency coaxial circulators that ship same-day from our warehouse along with rest of our RF, microwave and millimeter wave components.
Datasheet
Description
RF circulator FMCR1023 from Fairview is just part of a large number of radio frequency products specifically stocked to be highly available for rapid shipment. Fairview Microwave circulator is manufactured with SMA connectors that are female. This 3 port SMA circulator design is rated for a minimum frequency of 8 GHz and a maximum frequency of 18 GHz. Fairview Microwave SMA RF coaxial circulator part number FMCR1023 has a minimum isolation of 32 dB and a maximum input power of 5 Watts. Additional RF specs for this Fairview Microwave component can be found on the circulator datasheet specifications PDF above. Our coaxial circulator is just part of more than one million RF, microwave and millimeter wave components we carry in-stock. This circulator with SMA connectors is ready to buy and be shipped worldwide. Fairview also stocks a wide selection of other radio frequency coaxial circulators that ship same-day from our warehouse along with rest of our RF, microwave and millimeter wave components.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Circulator SMA Female With 32 dB Isolation From 8 GHz to 18 GHz Rated to 5 Watts - FMCR1023 - Fairview Microwave Inc.
Lewisville, TX, United States
Dual Junction Circulator SMA Female With 32 dB Isolation From 8 GHz to 18 GHz Rated to 5 Watts
FMCR1023
Dual Junction Circulator SMA Female With 32 dB Isolation From 8 GHz to 18 GHz Rated to 5 Watts FMCR1023
RF circulator FMCR1023 from Fairview is just part of a large number of radio frequency products specifically stocked to be highly available for rapid shipment. Fairview Microwave circulator is manufactured with SMA connectors that are female. This 3 port SMA circulator design is rated for a minimum frequency of 8 GHz and a maximum frequency of 18 GHz. Fairview Microwave SMA RF coaxial circulator part number FMCR1023 has a minimum isolation of 32 dB and a maximum input power of 5 Watts. Additional RF specs for this Fairview Microwave component can be found on the circulator datasheet specifications PDF above. Our coaxial circulator is just part of more than one million RF, microwave and millimeter wave components we carry in-stock. This circulator with SMA connectors is ready to buy and be shipped worldwide. Fairview also stocks a wide selection of other radio frequency coaxial circulators that ship same-day from our warehouse along with rest of our RF, microwave and millimeter wave components.

RF circulator FMCR1023 from Fairview is just part of a large number of radio frequency products specifically stocked to be highly available for rapid shipment. Fairview Microwave circulator is manufactured with SMA connectors that are female. This 3 port SMA circulator design is rated for a minimum frequency of 8 GHz and a maximum frequency of 18 GHz.

Fairview Microwave SMA RF coaxial circulator part number FMCR1023 has a minimum isolation of 32 dB and a maximum input power of 5 Watts. Additional RF specs for this Fairview Microwave component can be found on the circulator datasheet specifications PDF above.

Our coaxial circulator is just part of more than one million RF, microwave and millimeter wave components we carry in-stock. This circulator with SMA connectors is ready to buy and be shipped worldwide. Fairview also stocks a wide selection of other radio frequency coaxial circulators that ship same-day from our warehouse along with rest of our RF, microwave and millimeter wave components.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Isolators and RF Circulators
Product Number FMCR1023
Product Name Dual Junction Circulator SMA Female With 32 dB Isolation From 8 GHz to 18 GHz Rated to 5 Watts
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Circulators - NSC25R4 - kTB Solutions
Specs
Component Circulator
Frequency Range: 410 to 505 MHz
Isolation 18 dB
View Details
Stripline Isolators and Circulators -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
RF Isolator coaxial 700 to 5000MHz - UIYCI2528A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 25.4mm x 28.5mm x 15mm
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details