Fairview Microwave Inc. Dual Junction Circulator N Female with 36 dB Isolation from 1 GHz to 2 GHz Rated to 50 Watts FMCR1014

Description
RF circulator FMCR1014 from Fairview is just part of a large number of radio frequency products specifically stocked to be highly available for rapid shipment. Fairview Microwave circulator is manufactured with N connectors that are female. This 3 port N circulator design is rated for a minimum frequency of 1 GHz and a maximum frequency of 2 GHz. Fairview Microwave N RF coaxial circulator part number FMCR1014 has a minimum isolation of 36 dB and a maximum input power of 50 Watts. Additional RF specs for this Fairview Microwave component can be found on the circulator datasheet specifications PDF above. Our coaxial circulator is just part of more than one million RF, microwave and millimeter wave components we carry in-stock. This circulator with N connectors is ready to buy and be shipped worldwide. Fairview also stocks a wide selection of other radio frequency coaxial circulators that ship same-day from our warehouse along with rest of our RF, microwave and millimeter wave components.
Datasheet
Description
RF circulator FMCR1014 from Fairview is just part of a large number of radio frequency products specifically stocked to be highly available for rapid shipment. Fairview Microwave circulator is manufactured with N connectors that are female. This 3 port N circulator design is rated for a minimum frequency of 1 GHz and a maximum frequency of 2 GHz. Fairview Microwave N RF coaxial circulator part number FMCR1014 has a minimum isolation of 36 dB and a maximum input power of 50 Watts. Additional RF specs for this Fairview Microwave component can be found on the circulator datasheet specifications PDF above. Our coaxial circulator is just part of more than one million RF, microwave and millimeter wave components we carry in-stock. This circulator with N connectors is ready to buy and be shipped worldwide. Fairview also stocks a wide selection of other radio frequency coaxial circulators that ship same-day from our warehouse along with rest of our RF, microwave and millimeter wave components.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Circulator N Female with 36 dB Isolation from 1 GHz to 2 GHz Rated to 50 Watts - FMCR1014 - Fairview Microwave Inc.
Lewisville, TX, United States
Dual Junction Circulator N Female with 36 dB Isolation from 1 GHz to 2 GHz Rated to 50 Watts
FMCR1014
Dual Junction Circulator N Female with 36 dB Isolation from 1 GHz to 2 GHz Rated to 50 Watts FMCR1014
RF circulator FMCR1014 from Fairview is just part of a large number of radio frequency products specifically stocked to be highly available for rapid shipment. Fairview Microwave circulator is manufactured with N connectors that are female. This 3 port N circulator design is rated for a minimum frequency of 1 GHz and a maximum frequency of 2 GHz. Fairview Microwave N RF coaxial circulator part number FMCR1014 has a minimum isolation of 36 dB and a maximum input power of 50 Watts. Additional RF specs for this Fairview Microwave component can be found on the circulator datasheet specifications PDF above. Our coaxial circulator is just part of more than one million RF, microwave and millimeter wave components we carry in-stock. This circulator with N connectors is ready to buy and be shipped worldwide. Fairview also stocks a wide selection of other radio frequency coaxial circulators that ship same-day from our warehouse along with rest of our RF, microwave and millimeter wave components.

RF circulator FMCR1014 from Fairview is just part of a large number of radio frequency products specifically stocked to be highly available for rapid shipment. Fairview Microwave circulator is manufactured with N connectors that are female. This 3 port N circulator design is rated for a minimum frequency of 1 GHz and a maximum frequency of 2 GHz.

Fairview Microwave N RF coaxial circulator part number FMCR1014 has a minimum isolation of 36 dB and a maximum input power of 50 Watts. Additional RF specs for this Fairview Microwave component can be found on the circulator datasheet specifications PDF above.

Our coaxial circulator is just part of more than one million RF, microwave and millimeter wave components we carry in-stock. This circulator with N connectors is ready to buy and be shipped worldwide. Fairview also stocks a wide selection of other radio frequency coaxial circulators that ship same-day from our warehouse along with rest of our RF, microwave and millimeter wave components.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Isolators and RF Circulators
Product Number FMCR1014
Product Name Dual Junction Circulator N Female with 36 dB Isolation from 1 GHz to 2 GHz Rated to 50 Watts
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI3538X - kTB Solutions
Specs
Component Isolator
Frequency Range: 300 to 1850 MHz
Isolation 18 dB
View Details
Broadband Circulator Coaxial type 1000 to 1300MHz - UIYBCC3538D - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 35mm x 38mm x 15mm
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details