RF cable assembly part number FMC0423240-72 RA SMA male to RA QMA male cable LMR-240 coax in 72 inch with Times Microwave connectors from Fairview Microwave is one of a huge selection of coaxial cables for radio, antenna and interconnect with RF components. Fairview Microwave RF coaxial cable assembly products are designed for typical use, production, laboratory test and measurement, defense / military, aerial antenna towers, etc. RA SMA male to RA QMA male cable LMR-240 coax in 72 inch with Times Microwave connectors, like our other coaxial cable assemblies, is specifically ready for quicker shipment than most in the industry can provide.
This Fairview Microwave RF coaxial assembly is manufactured with SMA cable connection on one end and a QMA cable connection on the other end. Our SMA cable assembly has a male gender on end one and male on end two. SMA cable FMC0423240-72 is built in a male to male coaxial assembly design and will ship quickly after the purchase.
Fairview SMA male to QMA male cable assembly FMC0423240-72 is built with LMR-240 coax and it is a flexible design. Our SMA cable assembly is manufactured with right angle 50 Ohm SMA to right angle 50 Ohm QMA cable connectors and has a 50 Ohm impedance for the cable. RF specs for this SMA right angle male to QMA right angle male cable can be found on its specifications datasheet PDF above. Keep in mind that FMC0423240-72 can also be used as a QMA male to SMA male cable because the assembly operates in both directions.
SMA right angle male to QMA right angle male coaxial cable assembly is just one of more than a million RF parts we have available. Fairview Microwave is where to buy a high quality SMA to QMA cable assembly for quick shipment worldwide. We also have a wide selection of other low to high frequency coaxial cables that will ship quickly from our United States warehouse. Because Fairview is one of a few RF, microwave and millimeter wave cable assembly suppliers with rapid shipping, many variations of SMA cable assemblies can also be built and shipped quickly as well. Custom cable assemblies for radio, antenna, RF component inter connection and more for production, test and measurement labs, military / defense, aerospace, telecom and other RF applications for cables can be easily built.
* LMR™ is a trademark of Times Microwave Systems.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | FMC0423240-72 |
| Product Name | RA SMA Male to RA QMA Male Cable LMR-240 Coax in 72 Inch with Times Microwave Connectors |
| Application | RF |