Fairview Microwave Inc. 0 to 63 dB 6 Bit Programmable Relay Controlled Step Attenuator With a 1 dB Step F Female Rated To 1 Watt Up To 1,000 MHz FMAT8003

Description
Digital attenuator FMAT8003 from Fairview Microwave is manufactured in an coaxial programmable step attenuator design. Our connectorized programmable digital step attenuator has an input RF connector that is F. This F digital attenuator has female gender for input / output ports and 75 Ohm impedance. Fairview PIN diode programmable step attenuator is constructed to precise RF and microwave industry specifications and has a maximum attenuation value of 63 dB. Our F 63 dB digital step attenuator is built to operate up to a maximum frequency of 1 GHz and a maximum input power of 1 Watt. This radio frequency TTL controlled 6 bit digital attenuator with F connectors has a maximum VSWR of 1.4:1 and you can find more digital programmable step attenuator datasheet specifications above. Fairview Microwave coaxial digital variable step attenuator part number FMAT8003 is in-stock. Our TTL control adjustable digital RF attenuator that is programmable and PIN diode is only part of over one million components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
Datasheet
Description
Digital attenuator FMAT8003 from Fairview Microwave is manufactured in an coaxial programmable step attenuator design. Our connectorized programmable digital step attenuator has an input RF connector that is F. This F digital attenuator has female gender for input / output ports and 75 Ohm impedance. Fairview PIN diode programmable step attenuator is constructed to precise RF and microwave industry specifications and has a maximum attenuation value of 63 dB. Our F 63 dB digital step attenuator is built to operate up to a maximum frequency of 1 GHz and a maximum input power of 1 Watt. This radio frequency TTL controlled 6 bit digital attenuator with F connectors has a maximum VSWR of 1.4:1 and you can find more digital programmable step attenuator datasheet specifications above. Fairview Microwave coaxial digital variable step attenuator part number FMAT8003 is in-stock. Our TTL control adjustable digital RF attenuator that is programmable and PIN diode is only part of over one million components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0 to 63 dB 6 Bit Programmable Relay Controlled Step Attenuator With a 1 dB Step F Female Rated To 1 Watt Up To 1,000 MHz - FMAT8003 - Fairview Microwave Inc.
Lewisville, TX, United States
0 to 63 dB 6 Bit Programmable Relay Controlled Step Attenuator With a 1 dB Step F Female Rated To 1 Watt Up To 1,000 MHz
FMAT8003
0 to 63 dB 6 Bit Programmable Relay Controlled Step Attenuator With a 1 dB Step F Female Rated To 1 Watt Up To 1,000 MHz FMAT8003
Digital attenuator FMAT8003 from Fairview Microwave is manufactured in an coaxial programmable step attenuator design. Our connectorized programmable digital step attenuator has an input RF connector that is F. This F digital attenuator has female gender for input / output ports and 75 Ohm impedance. Fairview PIN diode programmable step attenuator is constructed to precise RF and microwave industry specifications and has a maximum attenuation value of 63 dB. Our F 63 dB digital step attenuator is built to operate up to a maximum frequency of 1 GHz and a maximum input power of 1 Watt. This radio frequency TTL controlled 6 bit digital attenuator with F connectors has a maximum VSWR of 1.4:1 and you can find more digital programmable step attenuator datasheet specifications above. Fairview Microwave coaxial digital variable step attenuator part number FMAT8003 is in-stock. Our TTL control adjustable digital RF attenuator that is programmable and PIN diode is only part of over one million components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.

Digital attenuator FMAT8003 from Fairview Microwave is manufactured in an coaxial programmable step attenuator design. Our connectorized programmable digital step attenuator has an input RF connector that is F. This F digital attenuator has female gender for input / output ports and 75 Ohm impedance.

Fairview PIN diode programmable step attenuator is constructed to precise RF and microwave industry specifications and has a maximum attenuation value of 63 dB. Our F 63 dB digital step attenuator is built to operate up to a maximum frequency of 1 GHz and a maximum input power of 1 Watt. This radio frequency TTL controlled 6 bit digital attenuator with F connectors has a maximum VSWR of 1.4:1 and you can find more digital programmable step attenuator datasheet specifications above.

Fairview Microwave coaxial digital variable step attenuator part number FMAT8003 is in-stock. Our TTL control adjustable digital RF attenuator that is programmable and PIN diode is only part of over one million components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Attenuators
Product Number FMAT8003
Product Name 0 to 63 dB 6 Bit Programmable Relay Controlled Step Attenuator With a 1 dB Step F Female Rated To 1 Watt Up To 1,000 MHz
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20206N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.25 :1
View Details
Attenuators - 2312-QPC6713TR7CT-ND - DigiKey
Specs
Attenuation 31.75 dB
Package Type 16-VFQFN Exposed Pad
View Details
RF Attenuators - 2240516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 50 GHz
Attenuation 40 dB
View Details
Fixed Attenuators - NFA2610 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.35 :1
View Details