Fairview Microwave Inc. 0 to 63.75 dB 8 Bit Programmable Relay Controlled Step Attenuator With a 0.25 dB Step SMA Female Rated To 0.5 Watts Up To 2 GHz FMAT8002

Description
Digital attenuator FMAT8002 from Fairview Microwave is manufactured in an coaxial programmable step attenuator design. Our connectorized programmable digital step attenuator has an input RF connector that is SMA. This SMA digital attenuator has female gender for input / output ports and 50 Ohm impedance. Fairview PIN diode programmable step attenuator is constructed to precise RF and microwave industry specifications and has a maximum attenuation value of 63.75 dB. Our SMA 63.75 dB digital step attenuator is built to operate up to a maximum frequency of 2 GHz and a maximum input power of 0.5 Watt. This radio frequency TTL controlled 8 bit digital attenuator with SMA connectors has a maximum VSWR of and you can find more digital programmable step attenuator datasheet specifications above. Fairview Microwave coaxial digital variable step attenuator part number FMAT8002 is in-stock. Our TTL control adjustable digital RF attenuator that is programmable and PIN diode is only part of over one million components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
Datasheet
Description
Digital attenuator FMAT8002 from Fairview Microwave is manufactured in an coaxial programmable step attenuator design. Our connectorized programmable digital step attenuator has an input RF connector that is SMA. This SMA digital attenuator has female gender for input / output ports and 50 Ohm impedance. Fairview PIN diode programmable step attenuator is constructed to precise RF and microwave industry specifications and has a maximum attenuation value of 63.75 dB. Our SMA 63.75 dB digital step attenuator is built to operate up to a maximum frequency of 2 GHz and a maximum input power of 0.5 Watt. This radio frequency TTL controlled 8 bit digital attenuator with SMA connectors has a maximum VSWR of and you can find more digital programmable step attenuator datasheet specifications above. Fairview Microwave coaxial digital variable step attenuator part number FMAT8002 is in-stock. Our TTL control adjustable digital RF attenuator that is programmable and PIN diode is only part of over one million components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0 to 63.75 dB 8 Bit Programmable Relay Controlled Step Attenuator With a 0.25 dB Step SMA Female Rated To 0.5 Watts Up To 2 GHz - FMAT8002 - Fairview Microwave Inc.
Lewisville, TX, United States
0 to 63.75 dB 8 Bit Programmable Relay Controlled Step Attenuator With a 0.25 dB Step SMA Female Rated To 0.5 Watts Up To 2 GHz
FMAT8002
0 to 63.75 dB 8 Bit Programmable Relay Controlled Step Attenuator With a 0.25 dB Step SMA Female Rated To 0.5 Watts Up To 2 GHz FMAT8002
Digital attenuator FMAT8002 from Fairview Microwave is manufactured in an coaxial programmable step attenuator design. Our connectorized programmable digital step attenuator has an input RF connector that is SMA. This SMA digital attenuator has female gender for input / output ports and 50 Ohm impedance. Fairview PIN diode programmable step attenuator is constructed to precise RF and microwave industry specifications and has a maximum attenuation value of 63.75 dB. Our SMA 63.75 dB digital step attenuator is built to operate up to a maximum frequency of 2 GHz and a maximum input power of 0.5 Watt. This radio frequency TTL controlled 8 bit digital attenuator with SMA connectors has a maximum VSWR of and you can find more digital programmable step attenuator datasheet specifications above. Fairview Microwave coaxial digital variable step attenuator part number FMAT8002 is in-stock. Our TTL control adjustable digital RF attenuator that is programmable and PIN diode is only part of over one million components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.

Digital attenuator FMAT8002 from Fairview Microwave is manufactured in an coaxial programmable step attenuator design. Our connectorized programmable digital step attenuator has an input RF connector that is SMA. This SMA digital attenuator has female gender for input / output ports and 50 Ohm impedance.

Fairview PIN diode programmable step attenuator is constructed to precise RF and microwave industry specifications and has a maximum attenuation value of 63.75 dB. Our SMA 63.75 dB digital step attenuator is built to operate up to a maximum frequency of 2 GHz and a maximum input power of 0.5 Watt. This radio frequency TTL controlled 8 bit digital attenuator with SMA connectors has a maximum VSWR of and you can find more digital programmable step attenuator datasheet specifications above.

Fairview Microwave coaxial digital variable step attenuator part number FMAT8002 is in-stock. Our TTL control adjustable digital RF attenuator that is programmable and PIN diode is only part of over one million components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Attenuators
Product Number FMAT8002
Product Name 0 to 63.75 dB 8 Bit Programmable Relay Controlled Step Attenuator With a 0.25 dB Step SMA Female Rated To 0.5 Watts Up To 2 GHz
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2025018S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details
5 - 2000 MHz, 75 Ohm, 6-Bit Digital Step Attenuator - QPC4614 - Qorvo
Specs
Attenuator Type Digital
Frequency 0.0050 to 2 GHz
Attenuation 31.5 dB
View Details
RF Attenuators - 2240532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 26.5 GHz
Attenuation 40 dB
View Details
Fixed Attenuators - NFA022K - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.3 :1
View Details