Fairview Microwave Inc. 0 to 63 dB 6 Bit Programmable Relay Controlled Step Attenuator With a 1 dB Step SMA Female Rated To 0.5 Watts Up To 1,000 MHz FMAT8000

Description
Digital attenuator FMAT8000 from Fairview Microwave is manufactured in an coaxial programmable step attenuator design. Our connectorized programmable digital step attenuator has an input RF connector that is SMA. This SMA digital attenuator has female gender for input / output ports and 50 Ohm impedance. Fairview PIN diode programmable step attenuator is constructed to precise RF and microwave industry specifications and has a maximum attenuation value of 63 dB. Our SMA 63 dB digital step attenuator is built to operate up to a maximum frequency of 1 GHz and a maximum input power of 0.5 Watt. This radio frequency TTL controlled 6 bit digital attenuator with SMA connectors has a maximum VSWR of 1.25:1 and you can find more digital programmable step attenuator datasheet specifications above. Fairview Microwave coaxial digital variable step attenuator part number FMAT8000 is in-stock. Our TTL control adjustable digital RF attenuator that is programmable and PIN diode is only part of over one million components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
Datasheet
Description
Digital attenuator FMAT8000 from Fairview Microwave is manufactured in an coaxial programmable step attenuator design. Our connectorized programmable digital step attenuator has an input RF connector that is SMA. This SMA digital attenuator has female gender for input / output ports and 50 Ohm impedance. Fairview PIN diode programmable step attenuator is constructed to precise RF and microwave industry specifications and has a maximum attenuation value of 63 dB. Our SMA 63 dB digital step attenuator is built to operate up to a maximum frequency of 1 GHz and a maximum input power of 0.5 Watt. This radio frequency TTL controlled 6 bit digital attenuator with SMA connectors has a maximum VSWR of 1.25:1 and you can find more digital programmable step attenuator datasheet specifications above. Fairview Microwave coaxial digital variable step attenuator part number FMAT8000 is in-stock. Our TTL control adjustable digital RF attenuator that is programmable and PIN diode is only part of over one million components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0 to 63 dB 6 Bit Programmable Relay Controlled Step Attenuator With a 1 dB Step SMA Female Rated To 0.5 Watts Up To 1,000 MHz - FMAT8000 - Fairview Microwave Inc.
Lewisville, TX, United States
0 to 63 dB 6 Bit Programmable Relay Controlled Step Attenuator With a 1 dB Step SMA Female Rated To 0.5 Watts Up To 1,000 MHz
FMAT8000
0 to 63 dB 6 Bit Programmable Relay Controlled Step Attenuator With a 1 dB Step SMA Female Rated To 0.5 Watts Up To 1,000 MHz FMAT8000
Digital attenuator FMAT8000 from Fairview Microwave is manufactured in an coaxial programmable step attenuator design. Our connectorized programmable digital step attenuator has an input RF connector that is SMA. This SMA digital attenuator has female gender for input / output ports and 50 Ohm impedance. Fairview PIN diode programmable step attenuator is constructed to precise RF and microwave industry specifications and has a maximum attenuation value of 63 dB. Our SMA 63 dB digital step attenuator is built to operate up to a maximum frequency of 1 GHz and a maximum input power of 0.5 Watt. This radio frequency TTL controlled 6 bit digital attenuator with SMA connectors has a maximum VSWR of 1.25:1 and you can find more digital programmable step attenuator datasheet specifications above. Fairview Microwave coaxial digital variable step attenuator part number FMAT8000 is in-stock. Our TTL control adjustable digital RF attenuator that is programmable and PIN diode is only part of over one million components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.

Digital attenuator FMAT8000 from Fairview Microwave is manufactured in an coaxial programmable step attenuator design. Our connectorized programmable digital step attenuator has an input RF connector that is SMA. This SMA digital attenuator has female gender for input / output ports and 50 Ohm impedance.

Fairview PIN diode programmable step attenuator is constructed to precise RF and microwave industry specifications and has a maximum attenuation value of 63 dB. Our SMA 63 dB digital step attenuator is built to operate up to a maximum frequency of 1 GHz and a maximum input power of 0.5 Watt. This radio frequency TTL controlled 6 bit digital attenuator with SMA connectors has a maximum VSWR of 1.25:1 and you can find more digital programmable step attenuator datasheet specifications above.

Fairview Microwave coaxial digital variable step attenuator part number FMAT8000 is in-stock. Our TTL control adjustable digital RF attenuator that is programmable and PIN diode is only part of over one million components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Attenuators
Product Number FMAT8000
Product Name 0 to 63 dB 6 Bit Programmable Relay Controlled Step Attenuator With a 1 dB Step SMA Female Rated To 0.5 Watts Up To 1,000 MHz
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2050008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Programmable Attenuator, 4-Channel, 0.1 - 18 GHz, 0-63dB, 1U, SMA - ZTDAT-4-18G63S - Mini-Circuits
Specs
Frequency 0.1000 to 18 GHz
Insertion Loss 5 to 9 dB
Attenuation 0.0 to 63 dB
View Details
0.01 - 48 GHz, SOI 6-Bit Digital Attenuator - QPC0045 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 6
Frequency 0.0100 to 48 GHz
View Details