Fairview Microwave Inc. 0 to 31.5 dB 6 Bit Programmable CMOS Controlled Step Attenuator with a 0.5 dB Step SMA Female to SMA Female Rated to 0.32 Watts Up to 13 GHz FMAT5003

Description
Digital attenuator FMAT5003 from Fairview Microwave is manufactured in an coaxial programmable step attenuator design. Our connectorized programmable digital step attenuator has an input RF connector that is SMA. This SMA digital attenuator has female gender for input / output ports and 50 Ohm impedance. Fairview PIN diode programmable step attenuator is constructed to precise RF and microwave industry specifications and has a maximum attenuation value of 31.5 dB. Our SMA 31.5 dB digital step attenuator is built to operate up to a maximum frequency of 13 GHz and a maximum input power of 0.32 Watt. This radio frequency TTL controlled 6 bit digital attenuator with SMA connectors has a maximum VSWR of and you can find more digital programmable step attenuator datasheet specifications above. Fairview Microwave coaxial digital variable step attenuator part number FMAT5003 is in-stock. Our TTL control adjustable digital RF attenuator that is programmable and PIN diode is only part of over one million components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
Datasheet
Description
Digital attenuator FMAT5003 from Fairview Microwave is manufactured in an coaxial programmable step attenuator design. Our connectorized programmable digital step attenuator has an input RF connector that is SMA. This SMA digital attenuator has female gender for input / output ports and 50 Ohm impedance. Fairview PIN diode programmable step attenuator is constructed to precise RF and microwave industry specifications and has a maximum attenuation value of 31.5 dB. Our SMA 31.5 dB digital step attenuator is built to operate up to a maximum frequency of 13 GHz and a maximum input power of 0.32 Watt. This radio frequency TTL controlled 6 bit digital attenuator with SMA connectors has a maximum VSWR of and you can find more digital programmable step attenuator datasheet specifications above. Fairview Microwave coaxial digital variable step attenuator part number FMAT5003 is in-stock. Our TTL control adjustable digital RF attenuator that is programmable and PIN diode is only part of over one million components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0 to 31.5 dB 6 Bit Programmable CMOS Controlled Step Attenuator with a 0.5 dB Step SMA Female to SMA Female Rated to 0.32 Watts Up to 13 GHz - FMAT5003 - Fairview Microwave Inc.
Lewisville, TX, United States
0 to 31.5 dB 6 Bit Programmable CMOS Controlled Step Attenuator with a 0.5 dB Step SMA Female to SMA Female Rated to 0.32 Watts Up to 13 GHz
FMAT5003
0 to 31.5 dB 6 Bit Programmable CMOS Controlled Step Attenuator with a 0.5 dB Step SMA Female to SMA Female Rated to 0.32 Watts Up to 13 GHz FMAT5003
Digital attenuator FMAT5003 from Fairview Microwave is manufactured in an coaxial programmable step attenuator design. Our connectorized programmable digital step attenuator has an input RF connector that is SMA. This SMA digital attenuator has female gender for input / output ports and 50 Ohm impedance. Fairview PIN diode programmable step attenuator is constructed to precise RF and microwave industry specifications and has a maximum attenuation value of 31.5 dB. Our SMA 31.5 dB digital step attenuator is built to operate up to a maximum frequency of 13 GHz and a maximum input power of 0.32 Watt. This radio frequency TTL controlled 6 bit digital attenuator with SMA connectors has a maximum VSWR of and you can find more digital programmable step attenuator datasheet specifications above. Fairview Microwave coaxial digital variable step attenuator part number FMAT5003 is in-stock. Our TTL control adjustable digital RF attenuator that is programmable and PIN diode is only part of over one million components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.

Digital attenuator FMAT5003 from Fairview Microwave is manufactured in an coaxial programmable step attenuator design. Our connectorized programmable digital step attenuator has an input RF connector that is SMA. This SMA digital attenuator has female gender for input / output ports and 50 Ohm impedance.

Fairview PIN diode programmable step attenuator is constructed to precise RF and microwave industry specifications and has a maximum attenuation value of 31.5 dB. Our SMA 31.5 dB digital step attenuator is built to operate up to a maximum frequency of 13 GHz and a maximum input power of 0.32 Watt. This radio frequency TTL controlled 6 bit digital attenuator with SMA connectors has a maximum VSWR of and you can find more digital programmable step attenuator datasheet specifications above.

Fairview Microwave coaxial digital variable step attenuator part number FMAT5003 is in-stock. Our TTL control adjustable digital RF attenuator that is programmable and PIN diode is only part of over one million components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Attenuators
Product Number FMAT5003
Product Name 0 to 31.5 dB 6 Bit Programmable CMOS Controlled Step Attenuator with a 0.5 dB Step SMA Female to SMA Female Rated to 0.32 Watts Up to 13 GHz
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Chip Scale Package MMIC DC - 70 GHz 1dB Attenuator - ATN01-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
ColorConnect Attenuators - AT-292-01-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Attenuators - 863-1294-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Attenuation 1 to 31 dB
Package Type 16-WQFN Exposed Pad
View Details
4 suppliers