Fairview Microwave Inc. 0 to 10 dB Step Attenuator With a 1 dB Step BNC Female Connectors Rated Up To 2.2 GHz and Up to 2 Watts in a Rotary Design FMAT1024

Description
Coaxial variable attenuator FMAT1024 from Fairview Microwave is manufactured in a step RF attenuator design and BNC input. This connectorized BNC step attenuator has female gender for in and out ports and 50 Ohm impedance. Our 50 Ohm BNC step attenuator is constructed to precise RF and microwave industry specifications and has a maximum attenuation value of 10 dB with a 1 dB step size. Fairview BNC 10 dB stepped attenuator is constructed to operate up to a maximum frequency of 2.2 GHz and a maximum input power of 2 Watts. This BNC step variable attenuator is rated for a maximum VSWR of and is just one of many products in our wide selection of RF attenuators. Our radio frequency step attenuator with BNC connectors is built with aluminum body material and chem film plating; you can find more step attenuator datasheet specifications above. Fairview Microwave BNC coaxial step attenuator part number BNC is a rotary style and in-stock. Our coaxial step attenuator is part of over one million components for RF, microwave and millimeter wave applications that are ready for same day shipment and can be shipped worldwide.
Datasheet
Description
Coaxial variable attenuator FMAT1024 from Fairview Microwave is manufactured in a step RF attenuator design and BNC input. This connectorized BNC step attenuator has female gender for in and out ports and 50 Ohm impedance. Our 50 Ohm BNC step attenuator is constructed to precise RF and microwave industry specifications and has a maximum attenuation value of 10 dB with a 1 dB step size. Fairview BNC 10 dB stepped attenuator is constructed to operate up to a maximum frequency of 2.2 GHz and a maximum input power of 2 Watts. This BNC step variable attenuator is rated for a maximum VSWR of and is just one of many products in our wide selection of RF attenuators. Our radio frequency step attenuator with BNC connectors is built with aluminum body material and chem film plating; you can find more step attenuator datasheet specifications above. Fairview Microwave BNC coaxial step attenuator part number BNC is a rotary style and in-stock. Our coaxial step attenuator is part of over one million components for RF, microwave and millimeter wave applications that are ready for same day shipment and can be shipped worldwide.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0 to 10 dB Step Attenuator With a 1 dB Step BNC Female Connectors Rated Up To 2.2 GHz and Up to 2 Watts in a Rotary Design - FMAT1024 - Fairview Microwave Inc.
Lewisville, TX, United States
0 to 10 dB Step Attenuator With a 1 dB Step BNC Female Connectors Rated Up To 2.2 GHz and Up to 2 Watts in a Rotary Design
FMAT1024
0 to 10 dB Step Attenuator With a 1 dB Step BNC Female Connectors Rated Up To 2.2 GHz and Up to 2 Watts in a Rotary Design FMAT1024
Coaxial variable attenuator FMAT1024 from Fairview Microwave is manufactured in a step RF attenuator design and BNC input. This connectorized BNC step attenuator has female gender for in and out ports and 50 Ohm impedance. Our 50 Ohm BNC step attenuator is constructed to precise RF and microwave industry specifications and has a maximum attenuation value of 10 dB with a 1 dB step size. Fairview BNC 10 dB stepped attenuator is constructed to operate up to a maximum frequency of 2.2 GHz and a maximum input power of 2 Watts. This BNC step variable attenuator is rated for a maximum VSWR of and is just one of many products in our wide selection of RF attenuators. Our radio frequency step attenuator with BNC connectors is built with aluminum body material and chem film plating; you can find more step attenuator datasheet specifications above. Fairview Microwave BNC coaxial step attenuator part number BNC is a rotary style and in-stock. Our coaxial step attenuator is part of over one million components for RF, microwave and millimeter wave applications that are ready for same day shipment and can be shipped worldwide.

Coaxial variable attenuator FMAT1024 from Fairview Microwave is manufactured in a step RF attenuator design and BNC input. This connectorized BNC step attenuator has female gender for in and out ports and 50 Ohm impedance. Our 50 Ohm BNC step attenuator is constructed to precise RF and microwave industry specifications and has a maximum attenuation value of 10 dB with a 1 dB step size.

Fairview BNC 10 dB stepped attenuator is constructed to operate up to a maximum frequency of 2.2 GHz and a maximum input power of 2 Watts. This BNC step variable attenuator is rated for a maximum VSWR of and is just one of many products in our wide selection of RF attenuators. Our radio frequency step attenuator with BNC connectors is built with aluminum body material and chem film plating; you can find more step attenuator datasheet specifications above.

Fairview Microwave BNC coaxial step attenuator part number BNC is a rotary style and in-stock. Our coaxial step attenuator is part of over one million components for RF, microwave and millimeter wave applications that are ready for same day shipment and can be shipped worldwide.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Attenuators
Product Number FMAT1024
Product Name 0 to 10 dB Step Attenuator With a 1 dB Step BNC Female Connectors Rated Up To 2.2 GHz and Up to 2 Watts in a Rotary Design
Attenuator Type Variable; Step
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 10W 8GHz - UIYCA10AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
Coaxial Attenuator - 5o201003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Attenuators - 2312-RFSA3613TR7CT-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 16-VFQFN Exposed Pad
View Details
2 suppliers
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details