Fairview Microwave Inc. 12 dB Gain Block Amplifier Operating From 6 GHz to 12 GHz with and SMA FMAM8006

Description
RF gain block amplifier FMAM8006 from Fairview is only one amp of a large number of radio frequency amplifiers specifically stocked to be highly available for rapid shipment. Fairview Microwave gain block amplifier is a connectorized gain block version manufactured with SMA connectors. Our SMA gain block amplifier design has a 12 dB gain. Fairview Microwave RF 12 dB gain block amplifier part number FMAM8006 is rated for power output of dBm. This radio frequency gain-block amplifier is built to be rated for a minimum frequency of 6 GHz and a maximum of 12 GHz. Additional RF specs on this 12 dB gain block amp from Fairview Microwave can be found on the RF gain blocks datasheet specifications PDF above. This 12 dB gain block amplifier is just part of more than one million RF, microwave and millimeter wave components in-stock. Our gain block RF amplifier is ready for same day purchasing and shipping worldwide. Fairview also stocks a big selection of other radio frequency amp products that ship same day from our warehouse for all your RF, microwave and millimeter wave amplifier component needs.
Datasheet
Description
RF gain block amplifier FMAM8006 from Fairview is only one amp of a large number of radio frequency amplifiers specifically stocked to be highly available for rapid shipment. Fairview Microwave gain block amplifier is a connectorized gain block version manufactured with SMA connectors. Our SMA gain block amplifier design has a 12 dB gain. Fairview Microwave RF 12 dB gain block amplifier part number FMAM8006 is rated for power output of dBm. This radio frequency gain-block amplifier is built to be rated for a minimum frequency of 6 GHz and a maximum of 12 GHz. Additional RF specs on this 12 dB gain block amp from Fairview Microwave can be found on the RF gain blocks datasheet specifications PDF above. This 12 dB gain block amplifier is just part of more than one million RF, microwave and millimeter wave components in-stock. Our gain block RF amplifier is ready for same day purchasing and shipping worldwide. Fairview also stocks a big selection of other radio frequency amp products that ship same day from our warehouse for all your RF, microwave and millimeter wave amplifier component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12 dB Gain Block Amplifier Operating From 6 GHz to 12 GHz with and SMA - FMAM8006 - Fairview Microwave Inc.
Lewisville, TX, United States
12 dB Gain Block Amplifier Operating From 6 GHz to 12 GHz with and SMA
FMAM8006
12 dB Gain Block Amplifier Operating From 6 GHz to 12 GHz with and SMA FMAM8006
RF gain block amplifier FMAM8006 from Fairview is only one amp of a large number of radio frequency amplifiers specifically stocked to be highly available for rapid shipment. Fairview Microwave gain block amplifier is a connectorized gain block version manufactured with SMA connectors. Our SMA gain block amplifier design has a 12 dB gain. Fairview Microwave RF 12 dB gain block amplifier part number FMAM8006 is rated for power output of dBm. This radio frequency gain-block amplifier is built to be rated for a minimum frequency of 6 GHz and a maximum of 12 GHz. Additional RF specs on this 12 dB gain block amp from Fairview Microwave can be found on the RF gain blocks datasheet specifications PDF above. This 12 dB gain block amplifier is just part of more than one million RF, microwave and millimeter wave components in-stock. Our gain block RF amplifier is ready for same day purchasing and shipping worldwide. Fairview also stocks a big selection of other radio frequency amp products that ship same day from our warehouse for all your RF, microwave and millimeter wave amplifier component needs.

RF gain block amplifier FMAM8006 from Fairview is only one amp of a large number of radio frequency amplifiers specifically stocked to be highly available for rapid shipment. Fairview Microwave gain block amplifier is a connectorized gain block version manufactured with SMA connectors. Our SMA gain block amplifier design has a 12 dB gain.

Fairview Microwave RF 12 dB gain block amplifier part number FMAM8006 is rated for power output of dBm. This radio frequency gain-block amplifier is built to be rated for a minimum frequency of 6 GHz and a maximum of 12 GHz. Additional RF specs on this 12 dB gain block amp from Fairview Microwave can be found on the RF gain blocks datasheet specifications PDF above.

This 12 dB gain block amplifier is just part of more than one million RF, microwave and millimeter wave components in-stock. Our gain block RF amplifier is ready for same day purchasing and shipping worldwide. Fairview also stocks a big selection of other radio frequency amp products that ship same day from our warehouse for all your RF, microwave and millimeter wave amplifier component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Amplifiers
Product Number FMAM8006
Product Name 12 dB Gain Block Amplifier Operating From 6 GHz to 12 GHz with and SMA
Frequency Range 6000 to 12000 MHz
Maximum Gain 12 dB
Input VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
Low Noise Amplifiers - NLA-1.6-30-13.5-42 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1.6 to 30 MHz
Minimum Gain 13.5 dB
View Details
RX Diversity FEM with Gain - SKY13569-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM, 17-Lead
View Details