RF low noise amplifier FMAM1027 from Fairview Microwave is just one amp of a large selection of in-stock radio frequency LNA amplifiers specifically stocked to be highly available for rapid shipment. Fairview RF low noise amplifier (LNA) is a connectorized medium power version manufactured with SMA connectors and rated at 13 dBm. Our SMA medium power low noise amplifier design has a 18 dB minimum gain.
Fairview RF medium power LNA amplifier part number FMAM1027 is rated with a Psat of 13 dBm. Our radio frequency medium power amplifier is constructed for a minimum frequency of 8 GHz and a maximum of 12 GHz. Additional specs on this medium power low noise amp from Fairview Microwave can be found in the details on the RF LNA amplifier datasheet specifications PDF above.
Our medium power amplifier with low noise is part of over one million RF, microwave and millimeter wave components in stock. This medium power low noise RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency power amplifier products that ship same-day from our warehouse for all your RF, microwave and millimeter wave amplifier component needs.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | FMAM1027 |
| Product Name | 2.2 dB NF Low Noise Amplifier, Operating From 8 GHz to 12 GHz with 18 dB Gain, 13 dBm Psat and SMA |
| Amplifier Type | Low Noise Amplifier |
| Frequency Range | 8000 to 12000 MHz |
| Maximum Gain | 18 dB |
| Output Power | 13 dBm |