Fairview Microwave Inc. Low PIM 4.3-10 Male (plug) to SMA Female (Jack) Adapter, Tri-Metal Plated Brass Body, 1.15 VSWR FMAD1184

Description
4.3-10 adapter FMAD1184 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 4.3-10 to SMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 4.3-10 adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.15:1. 4.3-10 to SMA adapter is constructed with male gender on side 1 and female on side 2. FMAD1184 4.3-10 male to SMA female coaxial adapter from Fairview is a straight body style. This straight 4.3-10 connector adapter is an in-line RF adapter design. Fairview male 4.3-10 to female SMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 4.3-10 adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 4.3-10 and SMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
4.3-10 adapter FMAD1184 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 4.3-10 to SMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 4.3-10 adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.15:1. 4.3-10 to SMA adapter is constructed with male gender on side 1 and female on side 2. FMAD1184 4.3-10 male to SMA female coaxial adapter from Fairview is a straight body style. This straight 4.3-10 connector adapter is an in-line RF adapter design. Fairview male 4.3-10 to female SMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 4.3-10 adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 4.3-10 and SMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low PIM 4.3-10 Male (plug) to SMA Female (Jack) Adapter, Tri-Metal Plated Brass Body, 1.15 VSWR - FMAD1184 - Fairview Microwave Inc.
Lewisville, TX, United States
Low PIM 4.3-10 Male (plug) to SMA Female (Jack) Adapter, Tri-Metal Plated Brass Body, 1.15 VSWR
FMAD1184
Low PIM 4.3-10 Male (plug) to SMA Female (Jack) Adapter, Tri-Metal Plated Brass Body, 1.15 VSWR FMAD1184
4.3-10 adapter FMAD1184 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 4.3-10 to SMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 4.3-10 adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.15:1. 4.3-10 to SMA adapter is constructed with male gender on side 1 and female on side 2. FMAD1184 4.3-10 male to SMA female coaxial adapter from Fairview is a straight body style. This straight 4.3-10 connector adapter is an in-line RF adapter design. Fairview male 4.3-10 to female SMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 4.3-10 adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 4.3-10 and SMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.

4.3-10 adapter FMAD1184 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 4.3-10 to SMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 4.3-10 adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.15:1.

4.3-10 to SMA adapter is constructed with male gender on side 1 and female on side 2. FMAD1184 4.3-10 male to SMA female coaxial adapter from Fairview is a straight body style. This straight 4.3-10 connector adapter is an in-line RF adapter design.

Fairview male 4.3-10 to female SMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 4.3-10 adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 4.3-10 and SMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number FMAD1184
Product Name Low PIM 4.3-10 Male (plug) to SMA Female (Jack) Adapter, Tri-Metal Plated Brass Body, 1.15 VSWR
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 3.5mm Female to 3.5mm Female DC - 33GHz Flange 50Ω - 35FFL-35F50+ - Mini-Circuits
Specs
Connector Type 3.5mm
Frequency Range 33000.0 MHz
VSWR 1.05 to 1.25 :1
View Details
2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details
ADP Series 2.4mm Male to 2.4mm Male Adapter - ADPMVMV - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details
WR22 (BJ400) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR22E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.4mm
Frequency Range 33000.0 to 50000.0 MHz
View Details