Fairview Microwave Inc. Low PIM RA 4.3-10 Male (plug) to 4.3-10 Female (Jack) Adapter, Tri-Metal Plated Brass Body, High Temp, 1.2 VSWR FMAD1167

Description
4.3-10 adapter FMAD1167 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 4.3-10 to 4.3-10 adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 4.3-10 adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. 4.3-10 to 4.3-10 adapter is constructed with male gender on side 1 and female on side 2. FMAD1167 4.3-10 male to 4.3-10 female coaxial adapter from Fairview is a right angle body style. This right angle 4.3-10 connector adapter is a 90 degree right angle RF elbow adapter design. Fairview male 4.3-10 to female 4.3-10 adapter is part of over one million RF, microwave and millimeter wave components in stock. Our right angle 4.3-10 adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 4.3-10 coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
4.3-10 adapter FMAD1167 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 4.3-10 to 4.3-10 adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 4.3-10 adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. 4.3-10 to 4.3-10 adapter is constructed with male gender on side 1 and female on side 2. FMAD1167 4.3-10 male to 4.3-10 female coaxial adapter from Fairview is a right angle body style. This right angle 4.3-10 connector adapter is a 90 degree right angle RF elbow adapter design. Fairview male 4.3-10 to female 4.3-10 adapter is part of over one million RF, microwave and millimeter wave components in stock. Our right angle 4.3-10 adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 4.3-10 coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low PIM RA 4.3-10 Male (plug) to 4.3-10 Female (Jack) Adapter, Tri-Metal Plated Brass Body, High Temp, 1.2 VSWR - FMAD1167 - Fairview Microwave Inc.
Lewisville, TX, United States
Low PIM RA 4.3-10 Male (plug) to 4.3-10 Female (Jack) Adapter, Tri-Metal Plated Brass Body, High Temp, 1.2 VSWR
FMAD1167
Low PIM RA 4.3-10 Male (plug) to 4.3-10 Female (Jack) Adapter, Tri-Metal Plated Brass Body, High Temp, 1.2 VSWR FMAD1167
4.3-10 adapter FMAD1167 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 4.3-10 to 4.3-10 adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 4.3-10 adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. 4.3-10 to 4.3-10 adapter is constructed with male gender on side 1 and female on side 2. FMAD1167 4.3-10 male to 4.3-10 female coaxial adapter from Fairview is a right angle body style. This right angle 4.3-10 connector adapter is a 90 degree right angle RF elbow adapter design. Fairview male 4.3-10 to female 4.3-10 adapter is part of over one million RF, microwave and millimeter wave components in stock. Our right angle 4.3-10 adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 4.3-10 coaxial cables that ship quickly from our facility for all your RF adapter component needs.

4.3-10 adapter FMAD1167 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 4.3-10 to 4.3-10 adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 4.3-10 adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1.

4.3-10 to 4.3-10 adapter is constructed with male gender on side 1 and female on side 2. FMAD1167 4.3-10 male to 4.3-10 female coaxial adapter from Fairview is a right angle body style. This right angle 4.3-10 connector adapter is a 90 degree right angle RF elbow adapter design.

Fairview male 4.3-10 to female 4.3-10 adapter is part of over one million RF, microwave and millimeter wave components in stock. Our right angle 4.3-10 adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 4.3-10 coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number FMAD1167
Product Name Low PIM RA 4.3-10 Male (plug) to 4.3-10 Female (Jack) Adapter, Tri-Metal Plated Brass Body, High Temp, 1.2 VSWR
Frequency Range 3000.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 1.0mm Female to 1.0mm Female DC - 110 GHz 50Ω - 10F-10F+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.0mm Female
Frequency Range 110000.0 MHz
VSWR 1.03 to 1.4 :1
View Details
Coaxial Adapters 2031 - 2031 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.92mm
Frequency Range 0.0 to 40000.0 MHz
View Details
Couplers - LLC18-N-FF - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
3.5mm F to 3.5mm F Adapter - PNMDF3.5F NMD - Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type NMD
Frequency Range 26500.0 MHz
View Details