Fairview Microwave Inc. SMA Female (Jack) to MBMB Jack Adapter, Beryllium Copper Body FMAD1154

Description
SMA adapter FMAD1154 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to MBMB adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications . SMA to MBMB adapter is constructed with female gender on side 1 and jack on side 2. FMAD1154 SMA female to MBMB jack coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview female SMA to jack MBMB adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and MBMB coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
SMA adapter FMAD1154 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to MBMB adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications . SMA to MBMB adapter is constructed with female gender on side 1 and jack on side 2. FMAD1154 SMA female to MBMB jack coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview female SMA to jack MBMB adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and MBMB coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Female (Jack) to MBMB Jack Adapter, Beryllium Copper Body - FMAD1154 - Fairview Microwave Inc.
Lewisville, TX, United States
SMA Female (Jack) to MBMB Jack Adapter, Beryllium Copper Body
FMAD1154
SMA Female (Jack) to MBMB Jack Adapter, Beryllium Copper Body FMAD1154
SMA adapter FMAD1154 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to MBMB adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications . SMA to MBMB adapter is constructed with female gender on side 1 and jack on side 2. FMAD1154 SMA female to MBMB jack coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview female SMA to jack MBMB adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and MBMB coaxial cables that ship quickly from our facility for all your RF adapter component needs.

SMA adapter FMAD1154 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to MBMB adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications .

SMA to MBMB adapter is constructed with female gender on side 1 and jack on side 2. FMAD1154 SMA female to MBMB jack coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design.

Fairview female SMA to jack MBMB adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and MBMB coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number FMAD1154
Product Name SMA Female (Jack) to MBMB Jack Adapter, Beryllium Copper Body
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

N-Female to N-Female Adapter - NF50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
Connector Type Type N
View Details
WR42 (BJ220) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR42A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA; 2.92mm
Frequency Range 18000.0 to 26500.0 MHz
View Details
RF Adapter Right Angle 1.35mm Male to 1.85mm Male DC - 67GHz 50Ω - 135MR-185M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.35 mm-Male
Frequency Range 67000.0 MHz
VSWR 1.06 :1
View Details
Couplers - LLC40-292-MF - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details