Fairview Microwave Inc. TNC T Adapter Female (Jack)-Female (Jack)-Female (Jack), Nickel Plated Brass Body FMAD1153

Description
TNC adapter FMAD1153 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our TNC to TNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm TNC adapter is manufactured to precise RF adapter specifications . TNC to TNC adapter is constructed with female gender on side 1 and female on side 2. FMAD1153 TNC female to TNC female coaxial adapter from Fairview is a tee body style. This tee TNC adapter is also known as a TNC T connector. Fairview female TNC to female TNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our tee TNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build TNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
TNC adapter FMAD1153 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our TNC to TNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm TNC adapter is manufactured to precise RF adapter specifications . TNC to TNC adapter is constructed with female gender on side 1 and female on side 2. FMAD1153 TNC female to TNC female coaxial adapter from Fairview is a tee body style. This tee TNC adapter is also known as a TNC T connector. Fairview female TNC to female TNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our tee TNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build TNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TNC T Adapter Female (Jack)-Female (Jack)-Female (Jack), Nickel Plated Brass Body - FMAD1153 - Fairview Microwave Inc.
Lewisville, TX, United States
TNC T Adapter Female (Jack)-Female (Jack)-Female (Jack), Nickel Plated Brass Body
FMAD1153
TNC T Adapter Female (Jack)-Female (Jack)-Female (Jack), Nickel Plated Brass Body FMAD1153
TNC adapter FMAD1153 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our TNC to TNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm TNC adapter is manufactured to precise RF adapter specifications . TNC to TNC adapter is constructed with female gender on side 1 and female on side 2. FMAD1153 TNC female to TNC female coaxial adapter from Fairview is a tee body style. This tee TNC adapter is also known as a TNC T connector. Fairview female TNC to female TNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our tee TNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build TNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

TNC adapter FMAD1153 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our TNC to TNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm TNC adapter is manufactured to precise RF adapter specifications .

TNC to TNC adapter is constructed with female gender on side 1 and female on side 2. FMAD1153 TNC female to TNC female coaxial adapter from Fairview is a tee body style. This tee TNC adapter is also known as a TNC T connector.

Fairview female TNC to female TNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our tee TNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build TNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number FMAD1153
Product Name TNC T Adapter Female (Jack)-Female (Jack)-Female (Jack), Nickel Plated Brass Body
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle 2.92mm Female to 2.92mm Male DC - 40GHz 50Ω - KFR-KM50+ - Mini-Circuits
Specs
Connector Type 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.07 :1
View Details
3.5mm F to 3.5mm F Adapter - PNMDF3.5F NMD - Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type NMD
Frequency Range 26500.0 MHz
View Details
ADP Series 2.92mm Male to 2.92mm Female Adapter - ADPMKFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
WR2300 (BJ3) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR2300A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 320.0 to 490.0 MHz
View Details