Fairview Microwave Inc. Slide-On BMA Jack to SMA Male (Plug) Adapter, Passivated Stainless Steel Body, High Temp, 1.25 VSWR FMAD1107

Description
BMA adapter FMAD1107 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BMA to SMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm BMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. BMA to SMA adapter is constructed with jack gender on side 1 and male on side 2. FMAD1107 BMA jack to SMA male coaxial adapter from Fairview is a straight body style. This straight BMA connector adapter is an in-line RF adapter design. Fairview jack BMA to male SMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight BMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BMA and SMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
BMA adapter FMAD1107 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BMA to SMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm BMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. BMA to SMA adapter is constructed with jack gender on side 1 and male on side 2. FMAD1107 BMA jack to SMA male coaxial adapter from Fairview is a straight body style. This straight BMA connector adapter is an in-line RF adapter design. Fairview jack BMA to male SMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight BMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BMA and SMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide-On BMA Jack to SMA Male (Plug) Adapter, Passivated Stainless Steel Body, High Temp, 1.25 VSWR - FMAD1107 - Fairview Microwave Inc.
Lewisville, TX, United States
Slide-On BMA Jack to SMA Male (Plug) Adapter, Passivated Stainless Steel Body, High Temp, 1.25 VSWR
FMAD1107
Slide-On BMA Jack to SMA Male (Plug) Adapter, Passivated Stainless Steel Body, High Temp, 1.25 VSWR FMAD1107
BMA adapter FMAD1107 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BMA to SMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm BMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. BMA to SMA adapter is constructed with jack gender on side 1 and male on side 2. FMAD1107 BMA jack to SMA male coaxial adapter from Fairview is a straight body style. This straight BMA connector adapter is an in-line RF adapter design. Fairview jack BMA to male SMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight BMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BMA and SMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.

BMA adapter FMAD1107 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BMA to SMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm BMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1.

BMA to SMA adapter is constructed with jack gender on side 1 and male on side 2. FMAD1107 BMA jack to SMA male coaxial adapter from Fairview is a straight body style. This straight BMA connector adapter is an in-line RF adapter design.

Fairview jack BMA to male SMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight BMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BMA and SMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number FMAD1107
Product Name Slide-On BMA Jack to SMA Male (Plug) Adapter, Passivated Stainless Steel Body, High Temp, 1.25 VSWR
Connector Type BMA; SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle 2.4mm Female to 2.92mm Male DC - 40GHz 50Ω - KMR-24F+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.09 :1
View Details
2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details
DCZM24F24, DC-Block - DCZM24F24 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details
WR187 (BJ48) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR187A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 3940.0 to 5990.0 MHz
View Details