Fairview Microwave Inc. Low PIM N Male (Pulg) to 4.3-10 Female (Jack) Adapter, Tri-Metal Plated Brass Body, 1.08 VSWR FMAD1098

Description
N adapter FMAD1098 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our N to 4.3-10 adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm N adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.08:1. N to 4.3-10 adapter is constructed with male gender on side 1 and female on side 2. FMAD1098 N male to 4.3-10 female coaxial adapter from Fairview is a straight body style. This straight N connector adapter is an in-line RF adapter design. Fairview male N to female 4.3-10 adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight N adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build N and 4.3-10 coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
N adapter FMAD1098 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our N to 4.3-10 adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm N adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.08:1. N to 4.3-10 adapter is constructed with male gender on side 1 and female on side 2. FMAD1098 N male to 4.3-10 female coaxial adapter from Fairview is a straight body style. This straight N connector adapter is an in-line RF adapter design. Fairview male N to female 4.3-10 adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight N adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build N and 4.3-10 coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low PIM N Male (Pulg) to 4.3-10 Female (Jack) Adapter, Tri-Metal Plated Brass Body, 1.08 VSWR - FMAD1098 - Fairview Microwave Inc.
Lewisville, TX, United States
Low PIM N Male (Pulg) to 4.3-10 Female (Jack) Adapter, Tri-Metal Plated Brass Body, 1.08 VSWR
FMAD1098
Low PIM N Male (Pulg) to 4.3-10 Female (Jack) Adapter, Tri-Metal Plated Brass Body, 1.08 VSWR FMAD1098
N adapter FMAD1098 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our N to 4.3-10 adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm N adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.08:1. N to 4.3-10 adapter is constructed with male gender on side 1 and female on side 2. FMAD1098 N male to 4.3-10 female coaxial adapter from Fairview is a straight body style. This straight N connector adapter is an in-line RF adapter design. Fairview male N to female 4.3-10 adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight N adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build N and 4.3-10 coaxial cables that ship quickly from our facility for all your RF adapter component needs.

N adapter FMAD1098 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our N to 4.3-10 adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm N adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.08:1.

N to 4.3-10 adapter is constructed with male gender on side 1 and female on side 2. FMAD1098 N male to 4.3-10 female coaxial adapter from Fairview is a straight body style. This straight N connector adapter is an in-line RF adapter design.

Fairview male N to female 4.3-10 adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight N adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build N and 4.3-10 coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number FMAD1098
Product Name Low PIM N Male (Pulg) to 4.3-10 Female (Jack) Adapter, Tri-Metal Plated Brass Body, 1.08 VSWR
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

N-Female to N-Female Adapter - NF50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
Connector Type Type N
View Details
WR75 (BJ120) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR75E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA
Frequency Range 9840.0 to 15000.0 MHz
View Details
RF Adapter Right Angle 2.4mm Male to 3.5mm Female DC - 33GHz 50Ω - 24MR-35F+ - Mini-Circuits
Specs
Connector Type 2.4mm; 3.5mm; 2.4 mm-Male
Frequency Range 33000.0 MHz
VSWR 1.11 :1
View Details
Couplers - LLC18-7 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm; 7mm
Frequency Range 600.0 to 110000.0 MHz
View Details