Fairview Microwave Inc. Slide-On MMBX Plug to MMBX Plug Slide-On Adapter 9.7mm Long bullet, Gold Plated Bronze Body, High Temp, 1.15 VSWR FMAD1076

Description
MMBX adapter FMAD1076 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our MMBX to MMBX adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm MMBX adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.15:1. MMBX to MMBX adapter is constructed with plug gender on side 1 and plug on side 2. FMAD1076 MMBX plug to MMBX plug coaxial adapter from Fairview is a straight body style. This straight MMBX connector adapter is an in-line RF adapter design. Fairview plug MMBX to plug MMBX adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight MMBX adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build MMBX coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
MMBX adapter FMAD1076 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our MMBX to MMBX adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm MMBX adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.15:1. MMBX to MMBX adapter is constructed with plug gender on side 1 and plug on side 2. FMAD1076 MMBX plug to MMBX plug coaxial adapter from Fairview is a straight body style. This straight MMBX connector adapter is an in-line RF adapter design. Fairview plug MMBX to plug MMBX adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight MMBX adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build MMBX coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide-On MMBX Plug to MMBX Plug Slide-On Adapter 9.7mm Long bullet, Gold Plated Bronze Body, High Temp, 1.15 VSWR - FMAD1076 - Fairview Microwave Inc.
Lewisville, TX, United States
Slide-On MMBX Plug to MMBX Plug Slide-On Adapter 9.7mm Long bullet, Gold Plated Bronze Body, High Temp, 1.15 VSWR
FMAD1076
Slide-On MMBX Plug to MMBX Plug Slide-On Adapter 9.7mm Long bullet, Gold Plated Bronze Body, High Temp, 1.15 VSWR FMAD1076
MMBX adapter FMAD1076 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our MMBX to MMBX adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm MMBX adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.15:1. MMBX to MMBX adapter is constructed with plug gender on side 1 and plug on side 2. FMAD1076 MMBX plug to MMBX plug coaxial adapter from Fairview is a straight body style. This straight MMBX connector adapter is an in-line RF adapter design. Fairview plug MMBX to plug MMBX adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight MMBX adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build MMBX coaxial cables that ship quickly from our facility for all your RF adapter component needs.

MMBX adapter FMAD1076 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our MMBX to MMBX adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm MMBX adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.15:1.

MMBX to MMBX adapter is constructed with plug gender on side 1 and plug on side 2. FMAD1076 MMBX plug to MMBX plug coaxial adapter from Fairview is a straight body style. This straight MMBX connector adapter is an in-line RF adapter design.

Fairview plug MMBX to plug MMBX adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight MMBX adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build MMBX coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number FMAD1076
Product Name Slide-On MMBX Plug to MMBX Plug Slide-On Adapter 9.7mm Long bullet, Gold Plated Bronze Body, High Temp, 1.15 VSWR
Frequency Range 12400.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

WR34 (BJ260) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR34E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.92mm
Frequency Range 21700.0 to 33000.0 MHz
View Details
N-Female to N-Female Adapter - NF50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
Connector Type Type N
View Details
RF Adapter Straight N Female to BNC Male DC - 2GHz 50Ω - NF-BM50+ - Mini-Circuits
Specs
Connector Type BNC; Type N
Frequency Range 2000.0 MHz
VSWR 1.15 :1
View Details