Fairview Microwave Inc. Push-On SMP Female (Jack) to MMBX Plug Snap-On Adapter With Male Center Contact, Gold Plated Beryllium Copper Body, High Temp, 1.25 VSWR FMAD1064

Description
SMP adapter FMAD1064 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMP to MMBX adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMP adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. SMP to MMBX adapter is constructed with female gender on side 1 and plug on side 2. FMAD1064 SMP female to MMBX plug coaxial adapter from Fairview is a straight body style. This straight SMP connector adapter is an in-line RF adapter design. Fairview female SMP to plug MMBX adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMP adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMP and MMBX coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
SMP adapter FMAD1064 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMP to MMBX adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMP adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. SMP to MMBX adapter is constructed with female gender on side 1 and plug on side 2. FMAD1064 SMP female to MMBX plug coaxial adapter from Fairview is a straight body style. This straight SMP connector adapter is an in-line RF adapter design. Fairview female SMP to plug MMBX adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMP adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMP and MMBX coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push-On SMP Female (Jack) to MMBX Plug Snap-On Adapter With Male Center Contact, Gold Plated Beryllium Copper Body, High Temp, 1.25 VSWR - FMAD1064 - Fairview Microwave Inc.
Lewisville, TX, United States
Push-On SMP Female (Jack) to MMBX Plug Snap-On Adapter With Male Center Contact, Gold Plated Beryllium Copper Body, High Temp, 1.25 VSWR
FMAD1064
Push-On SMP Female (Jack) to MMBX Plug Snap-On Adapter With Male Center Contact, Gold Plated Beryllium Copper Body, High Temp, 1.25 VSWR FMAD1064
SMP adapter FMAD1064 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMP to MMBX adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMP adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. SMP to MMBX adapter is constructed with female gender on side 1 and plug on side 2. FMAD1064 SMP female to MMBX plug coaxial adapter from Fairview is a straight body style. This straight SMP connector adapter is an in-line RF adapter design. Fairview female SMP to plug MMBX adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMP adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMP and MMBX coaxial cables that ship quickly from our facility for all your RF adapter component needs.

SMP adapter FMAD1064 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMP to MMBX adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMP adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1.

SMP to MMBX adapter is constructed with female gender on side 1 and plug on side 2. FMAD1064 SMP female to MMBX plug coaxial adapter from Fairview is a straight body style. This straight SMP connector adapter is an in-line RF adapter design.

Fairview female SMP to plug MMBX adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMP adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMP and MMBX coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number FMAD1064
Product Name Push-On SMP Female (Jack) to MMBX Plug Snap-On Adapter With Male Center Contact, Gold Plated Beryllium Copper Body, High Temp, 1.25 VSWR
Connector Type SMP
Unlock Full Specs
to access all available technical data

Similar Products

N-Female to SMA-Female Adapter - NF-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
WR340 (BJ26) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR340E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 2170.0 to 3300.0 MHz
View Details
RF Adapter Right Angle 2.4mm Male to 2.92mm Female DC - 40GHz 50Ω - 24MR-KF+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm; 2.4 mm-Male
Frequency Range 40000.0 MHz
VSWR 1.13 :1
View Details
Couplers - LLC40-292-MM - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details