Fairview Microwave Inc. Precision Radius RA N Male (Plug) to N Female (Jack) Adapter, Passivated Stainless Steel Body, High Temp, 1.25 VSWR FMAD1057

Description
N adapter FMAD1057 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our N to N adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm N adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. N to N adapter is constructed with male gender on side 1 and female on side 2. FMAD1057 N male to N female coaxial adapter from Fairview is a radius right angle body style. This radius right angle N connector adapter is a 90 degree swept elbow adapter design. Fairview male N to female N adapter is part of over one million RF, microwave and millimeter wave components in stock. Our radius right angle N adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build N coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
N adapter FMAD1057 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our N to N adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm N adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. N to N adapter is constructed with male gender on side 1 and female on side 2. FMAD1057 N male to N female coaxial adapter from Fairview is a radius right angle body style. This radius right angle N connector adapter is a 90 degree swept elbow adapter design. Fairview male N to female N adapter is part of over one million RF, microwave and millimeter wave components in stock. Our radius right angle N adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build N coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Radius RA N Male (Plug) to N Female (Jack) Adapter, Passivated Stainless Steel Body, High Temp, 1.25 VSWR - FMAD1057 - Fairview Microwave Inc.
Lewisville, TX, United States
Precision Radius RA N Male (Plug) to N Female (Jack) Adapter, Passivated Stainless Steel Body, High Temp, 1.25 VSWR
FMAD1057
Precision Radius RA N Male (Plug) to N Female (Jack) Adapter, Passivated Stainless Steel Body, High Temp, 1.25 VSWR FMAD1057
N adapter FMAD1057 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our N to N adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm N adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. N to N adapter is constructed with male gender on side 1 and female on side 2. FMAD1057 N male to N female coaxial adapter from Fairview is a radius right angle body style. This radius right angle N connector adapter is a 90 degree swept elbow adapter design. Fairview male N to female N adapter is part of over one million RF, microwave and millimeter wave components in stock. Our radius right angle N adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build N coaxial cables that ship quickly from our facility for all your RF adapter component needs.

N adapter FMAD1057 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our N to N adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm N adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1.

N to N adapter is constructed with male gender on side 1 and female on side 2. FMAD1057 N male to N female coaxial adapter from Fairview is a radius right angle body style. This radius right angle N connector adapter is a 90 degree swept elbow adapter design.

Fairview male N to female N adapter is part of over one million RF, microwave and millimeter wave components in stock. Our radius right angle N adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build N coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number FMAD1057
Product Name Precision Radius RA N Male (Plug) to N Female (Jack) Adapter, Passivated Stainless Steel Body, High Temp, 1.25 VSWR
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

WR34 (BJ260) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR34A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.92mm
Frequency Range 21700.0 to 33000.0 MHz
View Details
Coaxial Adapters 2032 - 2032 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.92mm
Frequency Range 0.0 to 40000.0 MHz
View Details
Couplers - LLC18-7 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm; 7mm
Frequency Range 600.0 to 110000.0 MHz
View Details
ADP Series 2.4mm Male to 2.4mm Male Adapter - ADPMVMV - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details