Fairview Microwave Inc. Snap-On QMA Male (Plug) to SMA Female (Jack) Adapter, Tri-Metal Plated Brass Body, 1.18 VSWR FMAD1054

Description
QMA adapter FMAD1054 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our QMA to SMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm QMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.18:1. QMA to SMA adapter is constructed with male gender on side 1 and female on side 2. FMAD1054 QMA male to SMA female coaxial adapter from Fairview is a straight body style. This straight QMA connector adapter is an in-line RF adapter design. Fairview male QMA to female SMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight QMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build QMA and SMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
QMA adapter FMAD1054 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our QMA to SMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm QMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.18:1. QMA to SMA adapter is constructed with male gender on side 1 and female on side 2. FMAD1054 QMA male to SMA female coaxial adapter from Fairview is a straight body style. This straight QMA connector adapter is an in-line RF adapter design. Fairview male QMA to female SMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight QMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build QMA and SMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap-On QMA Male (Plug) to SMA Female (Jack) Adapter, Tri-Metal Plated Brass Body, 1.18 VSWR - FMAD1054 - Fairview Microwave Inc.
Lewisville, TX, United States
Snap-On QMA Male (Plug) to SMA Female (Jack) Adapter, Tri-Metal Plated Brass Body, 1.18 VSWR
FMAD1054
Snap-On QMA Male (Plug) to SMA Female (Jack) Adapter, Tri-Metal Plated Brass Body, 1.18 VSWR FMAD1054
QMA adapter FMAD1054 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our QMA to SMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm QMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.18:1. QMA to SMA adapter is constructed with male gender on side 1 and female on side 2. FMAD1054 QMA male to SMA female coaxial adapter from Fairview is a straight body style. This straight QMA connector adapter is an in-line RF adapter design. Fairview male QMA to female SMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight QMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build QMA and SMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.

QMA adapter FMAD1054 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our QMA to SMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm QMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.18:1.

QMA to SMA adapter is constructed with male gender on side 1 and female on side 2. FMAD1054 QMA male to SMA female coaxial adapter from Fairview is a straight body style. This straight QMA connector adapter is an in-line RF adapter design.

Fairview male QMA to female SMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight QMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build QMA and SMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number FMAD1054
Product Name Snap-On QMA Male (Plug) to SMA Female (Jack) Adapter, Tri-Metal Plated Brass Body, 1.18 VSWR
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

N-Female to SMA-Male Adapter - NF-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
WR159(BJ58) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR159A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 4640.0 to 7050.0 MHz
View Details
RF Adapter Right Angle SMA Female to SMA Male DC - 18GHz 50Ω - SFR-SM50+ - Mini-Circuits
Specs
Connector Type SMA
Frequency Range 18000.0 MHz
VSWR 1.01 to 1.25 :1
View Details
Couplers - LLC67-185-MM - Maury Microwave
Specs
Connector Type 1.85mm
Frequency Range 600.0 to 110000.0 MHz
View Details