Fairview Microwave Inc. Snap-On QMA Male (Plug) to SMA Male (Plug) Adapter, Tri-Metal Plated Brass Body, 1.18 VSWR FMAD1053

Description
QMA adapter FMAD1053 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our QMA to SMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm QMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.18:1. QMA to SMA adapter is constructed with male gender on side 1 and male on side 2. FMAD1053 QMA male to SMA male coaxial adapter from Fairview is a straight body style. This straight QMA connector adapter is an in-line RF adapter design. Fairview male QMA to male SMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight QMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build QMA and SMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
QMA adapter FMAD1053 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our QMA to SMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm QMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.18:1. QMA to SMA adapter is constructed with male gender on side 1 and male on side 2. FMAD1053 QMA male to SMA male coaxial adapter from Fairview is a straight body style. This straight QMA connector adapter is an in-line RF adapter design. Fairview male QMA to male SMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight QMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build QMA and SMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap-On QMA Male (Plug) to SMA Male (Plug) Adapter, Tri-Metal Plated Brass Body, 1.18 VSWR - FMAD1053 - Fairview Microwave Inc.
Lewisville, TX, United States
Snap-On QMA Male (Plug) to SMA Male (Plug) Adapter, Tri-Metal Plated Brass Body, 1.18 VSWR
FMAD1053
Snap-On QMA Male (Plug) to SMA Male (Plug) Adapter, Tri-Metal Plated Brass Body, 1.18 VSWR FMAD1053
QMA adapter FMAD1053 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our QMA to SMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm QMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.18:1. QMA to SMA adapter is constructed with male gender on side 1 and male on side 2. FMAD1053 QMA male to SMA male coaxial adapter from Fairview is a straight body style. This straight QMA connector adapter is an in-line RF adapter design. Fairview male QMA to male SMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight QMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build QMA and SMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.

QMA adapter FMAD1053 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our QMA to SMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm QMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.18:1.

QMA to SMA adapter is constructed with male gender on side 1 and male on side 2. FMAD1053 QMA male to SMA male coaxial adapter from Fairview is a straight body style. This straight QMA connector adapter is an in-line RF adapter design.

Fairview male QMA to male SMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight QMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build QMA and SMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number FMAD1053
Product Name Snap-On QMA Male (Plug) to SMA Male (Plug) Adapter, Tri-Metal Plated Brass Body, 1.18 VSWR
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details
WR510 (BJ18) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR510A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 1450.0 to 2200.0 MHz
View Details
RF Adapter Straight SMA Male to BNC Female DC - 2GHz 50Ω - SM-BF50+ - Mini-Circuits
Specs
Connector Type BNC; SMA
Frequency Range 2000.0 MHz
VSWR 1.2 :1
View Details
Couplers - LLC34-35-MF - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details