Fairview Microwave Inc. Snap-On QMA Male (Plug) to QMA Female (Jack) Snap-On Adapter, Tri-Metal Plated Brass Body, 1.12 VSWR FMAD1051

Description
QMA adapter FMAD1051 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our QMA to QMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm QMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.12:1. QMA to QMA adapter is constructed with male gender on side 1 and female on side 2. FMAD1051 QMA male to QMA female coaxial adapter from Fairview is a straight body style. This straight QMA connector adapter is an in-line RF adapter design. Fairview male QMA to female QMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight QMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build QMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
QMA adapter FMAD1051 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our QMA to QMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm QMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.12:1. QMA to QMA adapter is constructed with male gender on side 1 and female on side 2. FMAD1051 QMA male to QMA female coaxial adapter from Fairview is a straight body style. This straight QMA connector adapter is an in-line RF adapter design. Fairview male QMA to female QMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight QMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build QMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap-On QMA Male (Plug) to QMA Female (Jack) Snap-On Adapter, Tri-Metal Plated Brass Body, 1.12 VSWR - FMAD1051 - Fairview Microwave Inc.
Lewisville, TX, United States
Snap-On QMA Male (Plug) to QMA Female (Jack) Snap-On Adapter, Tri-Metal Plated Brass Body, 1.12 VSWR
FMAD1051
Snap-On QMA Male (Plug) to QMA Female (Jack) Snap-On Adapter, Tri-Metal Plated Brass Body, 1.12 VSWR FMAD1051
QMA adapter FMAD1051 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our QMA to QMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm QMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.12:1. QMA to QMA adapter is constructed with male gender on side 1 and female on side 2. FMAD1051 QMA male to QMA female coaxial adapter from Fairview is a straight body style. This straight QMA connector adapter is an in-line RF adapter design. Fairview male QMA to female QMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight QMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build QMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.

QMA adapter FMAD1051 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our QMA to QMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm QMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.12:1.

QMA to QMA adapter is constructed with male gender on side 1 and female on side 2. FMAD1051 QMA male to QMA female coaxial adapter from Fairview is a straight body style. This straight QMA connector adapter is an in-line RF adapter design.

Fairview male QMA to female QMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight QMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build QMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number FMAD1051
Product Name Snap-On QMA Male (Plug) to QMA Female (Jack) Snap-On Adapter, Tri-Metal Plated Brass Body, 1.12 VSWR
Connector Type QMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight SMP Female to SMA Female DC - 18GHz 50Ω - SMPF-SF50+ - Mini-Circuits
Specs
Connector Type SMA; SMP
Frequency Range 18000.0 MHz
VSWR 1.04 to 1.2 :1
View Details
N-Female to N-Female Adapter - NF50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
Connector Type Type N
View Details
ADP Series 2.92mm Male to 2.92mm Male Adapter - ADPMKMK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
WR62 (BJ140) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR62A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA
Frequency Range 11900.0 to 18000.0 MHz
View Details