Fairview Microwave Inc. Snap-On QMA Male (Plug) to QMA Male (Plug) Snap-On Adapter, Tri-Metal Plated Brass Body, 1.08 VSWR FMAD1050

Description
QMA adapter FMAD1050 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our QMA to QMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm QMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.08:1. QMA to QMA adapter is constructed with male gender on side 1 and male on side 2. FMAD1050 QMA male to QMA male coaxial adapter from Fairview is a straight body style. This straight QMA connector adapter is an in-line RF adapter design. Fairview male QMA to male QMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight QMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build QMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
QMA adapter FMAD1050 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our QMA to QMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm QMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.08:1. QMA to QMA adapter is constructed with male gender on side 1 and male on side 2. FMAD1050 QMA male to QMA male coaxial adapter from Fairview is a straight body style. This straight QMA connector adapter is an in-line RF adapter design. Fairview male QMA to male QMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight QMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build QMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap-On QMA Male (Plug) to QMA Male (Plug) Snap-On Adapter, Tri-Metal Plated Brass Body, 1.08 VSWR - FMAD1050 - Fairview Microwave Inc.
Lewisville, TX, United States
Snap-On QMA Male (Plug) to QMA Male (Plug) Snap-On Adapter, Tri-Metal Plated Brass Body, 1.08 VSWR
FMAD1050
Snap-On QMA Male (Plug) to QMA Male (Plug) Snap-On Adapter, Tri-Metal Plated Brass Body, 1.08 VSWR FMAD1050
QMA adapter FMAD1050 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our QMA to QMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm QMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.08:1. QMA to QMA adapter is constructed with male gender on side 1 and male on side 2. FMAD1050 QMA male to QMA male coaxial adapter from Fairview is a straight body style. This straight QMA connector adapter is an in-line RF adapter design. Fairview male QMA to male QMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight QMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build QMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.

QMA adapter FMAD1050 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our QMA to QMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm QMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.08:1.

QMA to QMA adapter is constructed with male gender on side 1 and male on side 2. FMAD1050 QMA male to QMA male coaxial adapter from Fairview is a straight body style. This straight QMA connector adapter is an in-line RF adapter design.

Fairview male QMA to male QMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight QMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build QMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number FMAD1050
Product Name Snap-On QMA Male (Plug) to QMA Male (Plug) Snap-On Adapter, Tri-Metal Plated Brass Body, 1.08 VSWR
Connector Type QMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right-Angle 1.85mm Male to 1.85mm Male DC - 67GHz 50Ω - 185MR-185M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.85 mm-Male
Frequency Range 67000.0 MHz
VSWR 1.08 :1
View Details
3.5mm F to 3.5mm F Adapter - PNMDF3.5F NMD - Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type NMD
Frequency Range 26500.0 MHz
View Details
ADP Series 2.4mm Male to 2.92mm Female Adapter - ADPMVFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
WR42 (BJ220) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR42A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA; 2.92mm
Frequency Range 18000.0 to 26500.0 MHz
View Details