Fairview Microwave Inc. Low PIM N Female (Jack) to 7/16 DIN Female (Jack) Adapter, High Temp, 1.3 VSWR FMAD1034

Description
N adapter FMAD1034 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our N to 7/16 DIN adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm N adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1. N to 7/16 DIN adapter is constructed with female gender on side 1 and female on side 2. FMAD1034 N female to 7/16 DIN female coaxial adapter from Fairview is a straight body style. This straight N connector adapter is an in-line RF adapter design. Fairview female N to female 7/16 DIN adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight N adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build N and 7/16 DIN coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
N adapter FMAD1034 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our N to 7/16 DIN adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm N adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1. N to 7/16 DIN adapter is constructed with female gender on side 1 and female on side 2. FMAD1034 N female to 7/16 DIN female coaxial adapter from Fairview is a straight body style. This straight N connector adapter is an in-line RF adapter design. Fairview female N to female 7/16 DIN adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight N adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build N and 7/16 DIN coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low PIM N Female (Jack) to 7/16 DIN Female (Jack) Adapter, High Temp, 1.3 VSWR - FMAD1034 - Fairview Microwave Inc.
Lewisville, TX, United States
Low PIM N Female (Jack) to 7/16 DIN Female (Jack) Adapter, High Temp, 1.3 VSWR
FMAD1034
Low PIM N Female (Jack) to 7/16 DIN Female (Jack) Adapter, High Temp, 1.3 VSWR FMAD1034
N adapter FMAD1034 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our N to 7/16 DIN adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm N adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1. N to 7/16 DIN adapter is constructed with female gender on side 1 and female on side 2. FMAD1034 N female to 7/16 DIN female coaxial adapter from Fairview is a straight body style. This straight N connector adapter is an in-line RF adapter design. Fairview female N to female 7/16 DIN adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight N adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build N and 7/16 DIN coaxial cables that ship quickly from our facility for all your RF adapter component needs.

N adapter FMAD1034 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our N to 7/16 DIN adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm N adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1.

N to 7/16 DIN adapter is constructed with female gender on side 1 and female on side 2. FMAD1034 N female to 7/16 DIN female coaxial adapter from Fairview is a straight body style. This straight N connector adapter is an in-line RF adapter design.

Fairview female N to female 7/16 DIN adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight N adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build N and 7/16 DIN coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number FMAD1034
Product Name Low PIM N Female (Jack) to 7/16 DIN Female (Jack) Adapter, High Temp, 1.3 VSWR
Connector Type Type N; 7/16
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters 1031 - 1031 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type SMA
Frequency Range 0.0 to 27000.0 MHz
View Details
ADP Series 2.4mm Female to 2.92mm Female Adapter - ADPFVFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
N-Female to SMA-Female Adapter - NF-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Straight 2.92mm NMD Male to 2.4mm Male DC - 40GHz 50Ω - KMNMD-24MNMD+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.06 :1
View Details