Fairview Microwave Inc. SMA Male (Plug) to Mini SMP Male (Plug) Full Detent Adapter, Passivated Stainless Steel Body, 1.35 VSWR FMAD1003

Description
SMA adapter FMAD1003 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to Mini SMP adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.35:1. SMA to Mini SMP adapter is constructed with male gender on side 1 and male on side 2. FMAD1003 SMA male to Mini SMP male coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview male SMA to male Mini SMP adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and Mini SMP coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
SMA adapter FMAD1003 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to Mini SMP adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.35:1. SMA to Mini SMP adapter is constructed with male gender on side 1 and male on side 2. FMAD1003 SMA male to Mini SMP male coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview male SMA to male Mini SMP adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and Mini SMP coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Male (Plug) to Mini SMP Male (Plug) Full Detent Adapter, Passivated Stainless Steel Body, 1.35 VSWR - FMAD1003 - Fairview Microwave Inc.
Lewisville, TX, United States
SMA Male (Plug) to Mini SMP Male (Plug) Full Detent Adapter, Passivated Stainless Steel Body, 1.35 VSWR
FMAD1003
SMA Male (Plug) to Mini SMP Male (Plug) Full Detent Adapter, Passivated Stainless Steel Body, 1.35 VSWR FMAD1003
SMA adapter FMAD1003 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to Mini SMP adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.35:1. SMA to Mini SMP adapter is constructed with male gender on side 1 and male on side 2. FMAD1003 SMA male to Mini SMP male coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview male SMA to male Mini SMP adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and Mini SMP coaxial cables that ship quickly from our facility for all your RF adapter component needs.

SMA adapter FMAD1003 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to Mini SMP adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.35:1.

SMA to Mini SMP adapter is constructed with male gender on side 1 and male on side 2. FMAD1003 SMA male to Mini SMP male coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design.

Fairview male SMA to male Mini SMP adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and Mini SMP coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number FMAD1003
Product Name SMA Male (Plug) to Mini SMP Male (Plug) Full Detent Adapter, Passivated Stainless Steel Body, 1.35 VSWR
Connector Type SMA; Mini SMP
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 2.92mm Male to 2.92mm Male DC - 40 GHz 50Ω - KM-KM50-T+ - Mini-Circuits
Specs
Connector Type 2.92mm; 2.92 mm Male
Frequency Range 40000.0 MHz
VSWR 1.03 :1
View Details
N-Female to SMA-Male Adapter - NF-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
ADP Series 2.4mm Female to 2.4mm Female Adapter - ADPFVFV - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details
WR15 (BJ620) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR15E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.85mm
Frequency Range 49800.0 to 67000.0 MHz
View Details