FactoryMation PT04G-0025-0005V

Description
Features: Kitel PT03G Series Pressure Transducer, 0-1000psig, Ceramic Diaphragm, 1% Accuracy, 9.4mm Mini DIN Connection, 0-5VDCKitel PT03G Series Pressure Transducer, 0-1000psig, Ceramic Diaphragm, 1% Accuracy, 9.4mm Mini DIN Connection, 0-5VDC Input voltage 12-36VDC 0-15 psig to 0-5000 psig ranges 1/4" NPT male fitting 4-20mA or 0-5VDC output 316 Stainless steel wetted parts IP65 Electrical connection (when used with mating cable) 12 month warranty
Description
Features: Kitel PT03G Series Pressure Transducer, 0-1000psig, Ceramic Diaphragm, 1% Accuracy, 9.4mm Mini DIN Connection, 0-5VDCKitel PT03G Series Pressure Transducer, 0-1000psig, Ceramic Diaphragm, 1% Accuracy, 9.4mm Mini DIN Connection, 0-5VDC Input voltage 12-36VDC 0-15 psig to 0-5000 psig ranges 1/4" NPT male fitting 4-20mA or 0-5VDC output 316 Stainless steel wetted parts IP65 Electrical connection (when used with mating cable) 12 month warranty

Suppliers

Company
Product
Description
Supplier Links
Canton, GA, USA
PT04G-0025-0005V
PT04G-0025-0005V
Features: Kitel PT03G Series Pressure Transducer, 0-1000psig, Ceramic Diaphragm, 1% Accuracy, 9.4mm Mini DIN Connection, 0-5VDCKitel PT03G Series Pressure Transducer, 0-1000psig, Ceramic Diaphragm, 1% Accuracy, 9.4mm Mini DIN Connection, 0-5VDC Input voltage 12-36VDC 0-15 psig to 0-5000 psig ranges 1/4" NPT male fitting 4-20mA or 0-5VDC output 316 Stainless steel wetted parts IP65 Electrical connection (when used with mating cable) 12 month warranty

Features:
Kitel PT03G Series Pressure Transducer, 0-1000psig, Ceramic Diaphragm, 1% Accuracy, 9.4mm Mini DIN Connection, 0-5VDCKitel PT03G Series Pressure Transducer, 0-1000psig, Ceramic Diaphragm, 1% Accuracy, 9.4mm Mini DIN Connection, 0-5VDC

  • Input voltage 12-36VDC
  • 0-15 psig to 0-5000 psig ranges
  • 1/4" NPT male fitting
  • 4-20mA or 0-5VDC output
  • 316 Stainless steel wetted parts
  • IP65 Electrical connection (when used with mating cable)
  • 12 month warranty
Supplier's Site

Technical Specifications

  FactoryMation
Product Category Pressure Sensors
Product Name PT04G-0025-0005V
Device Category Sensor (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Sensor - USD50B - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Strain Gauge
Measurement Type Differential
View Details
Pressure Transducer with Temperature -  - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Media Liquid
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure Sensors - 2547405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Signal Output Analog Current; 4 to 20 mA
View Details