WAGO Disconnect terminal block 2002-1871

Description
4-conductor disconnect/test terminal block; with test option; orange disconnect link; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet
Description
4-conductor disconnect/test terminal block; with test option; orange disconnect link; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disconnect terminal block - 2002-1871 - WAGO
Germantown, WI, United States
Disconnect terminal block
2002-1871
Disconnect terminal block 2002-1871
4-conductor disconnect/test terminal block; with test option; orange disconnect link; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray

4-conductor disconnect/test terminal block; with test option; orange disconnect link; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-2002-1871-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2002-1871-ND
Terminal Blocks - Din Rail, Channel 2946-2002-1871-ND
4-CONDUCTOR DISCONNECT/TEST TERM

4-CONDUCTOR DISCONNECT/TEST TERM

Buy Now Datasheet
DIN Rail Terminal Blocks - 2783237 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2783237
DIN Rail Terminal Blocks 2783237
WAGO 2002-1871 DIN Rail Terminal Block

WAGO 2002-1871 DIN Rail Terminal Block

Supplier's Site
DIN Rail Terminal Blocks - 2783236 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2783236
DIN Rail Terminal Blocks 2783236
WAGO 2002-1871 DIN Rail Terminal Block

WAGO 2002-1871 DIN Rail Terminal Block

Supplier's Site
Terminal Block, Din Rail, 4 Position, 22-12Awg; No. Of Positions Wago - 97M6772 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 4 Position, 22-12Awg; No. Of Positions Wago
97M6772
Terminal Block, Din Rail, 4 Position, 22-12Awg; No. Of Positions Wago 97M6772
TERMINAL BLOCK, DIN RAIL, 4 POSITION, 22-12AWG; No. of Positions:4Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:16A; Rated Voltage:400V; Colour:Gray RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 4 POSITION, 22-12AWG; No. of Positions:4Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:16A; Rated Voltage:400V; Colour:Gray RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 18900771 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
18900771
Terminal Blk/Strip Wiring Dev 18900771
4-CONDUCTOR DISCONNECT/TEST TERMINAL BLOCK, WITH TEST OPTION, ORANGE DISCONNECT LINK, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 2.5 MM², PUSH-IN CAGE CLAMP®, 2,50 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY

4-CONDUCTOR DISCONNECT/TEST TERMINAL BLOCK, WITH TEST OPTION, ORANGE DISCONNECT LINK, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 2.5 MM², PUSH-IN CAGE CLAMP®, 2,50 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO DigiKey RS Components, Ltd. Newark, An Avnet Company Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2002-1871 2946-2002-1871-ND 2783237 97M6772 18900771
Product Name Disconnect terminal block Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Terminal Block, Din Rail, 4 Position, 22-12Awg; No. Of Positions Wago Terminal Blk/Strip Wiring Dev
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Voltage Rating 440 volts 300 volts 400 volts
Current Rating 16 amps 16 amps
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block, Din Rail, 4 Position, 28-12Awg; No. Of Positions Wago - 79K2091 - Newark, An Avnet Company
Specs
North American 28 to 12 AWG
Voltage Rating 400 volts
Current Rating 16 amps
View Details
Triple-deck terminal block - Through terminal block - 2000-3238 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Through terminal block - 2004-1201 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
Actuator supply terminal block - 2000-5357/101-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers