BlockMaster Electronics, Inc. Terminal Block, Barrier, 3 Position, 10-3Awg; No. Of Rows Blockmaster Electronics OTB-358-03P-C

Description
TERMINAL BLOCK, BARRIER, 3 POSITION, 10-3AWG; No. of Rows:1 Row; No. of Positions:3Positions ; Wire Size AWG Min:10AWG; Wire Size AWG Max:3AWG; Pitch Spacing:16mm; Rated Current:60A; Rated Voltage:600V; Product Range:OTB-358 Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 3 POSITION, 10-3AWG; No. of Rows:1 Row; No. of Positions:3Positions ; Wire Size AWG Min:10AWG; Wire Size AWG Max:3AWG; Pitch Spacing:16mm; Rated Current:60A; Rated Voltage:600V; Product Range:OTB-358 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 3 Position, 10-3Awg; No. Of Rows Blockmaster Electronics - 12P6791 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 3 Position, 10-3Awg; No. Of Rows Blockmaster Electronics
12P6791
Terminal Block, Barrier, 3 Position, 10-3Awg; No. Of Rows Blockmaster Electronics 12P6791
TERMINAL BLOCK, BARRIER, 3 POSITION, 10-3AWG; No. of Rows:1 Row; No. of Positions:3Positions ; Wire Size AWG Min:10AWG; Wire Size AWG Max:3AWG; Pitch Spacing:16mm; Rated Current:60A; Rated Voltage:600V; Product Range:OTB-358 Series RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 3 POSITION, 10-3AWG; No. of Rows:1 Row; No. of Positions:3Positions; Wire Size AWG Min:10AWG; Wire Size AWG Max:3AWG; Pitch Spacing:16mm; Rated Current:60A; Rated Voltage:600V; Product Range:OTB-358 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 12P6791
Product Name Terminal Block, Barrier, 3 Position, 10-3Awg; No. Of Rows Blockmaster Electronics
North American 10 to 3 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 29.113 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
3 suppliers
DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Double-deck terminal block - Through terminal block - 2002-2233/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Type 96.14 - PCB socket - 9614 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); CSA, EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details