Advantech 6AI/2AO/2DI/2DO Ethernet PID Module ADAM-6022-A1E

Description
6AI/2AO/2DI/2DO Ethernet PID Module 2 loop PID control algorithms built in one package 3 analog input/1 analog output/1 digital input/1digital alarm output for 1 PID loop Support multiple analog I/O ranges: 0 ~ 10 VDC, 0 ~ 20 mA and 4 ~ 20 mA Support heating/cooling (direct/reverse) action mode Support loop open/close (PID disable/enable) and analog output manual control modes Watchdog timer to recover the system Built-in web server
Request a Quote Datasheet
Description
6AI/2AO/2DI/2DO Ethernet PID Module 2 loop PID control algorithms built in one package 3 analog input/1 analog output/1 digital input/1digital alarm output for 1 PID loop Support multiple analog I/O ranges: 0 ~ 10 VDC, 0 ~ 20 mA and 4 ~ 20 mA Support heating/cooling (direct/reverse) action mode Support loop open/close (PID disable/enable) and analog output manual control modes Watchdog timer to recover the system Built-in web server
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6AI/2AO/2DI/2DO Ethernet PID Module - ADAM-6022-A1E - Advantech
Cincinnati, OH, United States
6AI/2AO/2DI/2DO Ethernet PID Module
ADAM-6022-A1E
6AI/2AO/2DI/2DO Ethernet PID Module ADAM-6022-A1E
6AI/2AO/2DI/2DO Ethernet PID Module 2 loop PID control algorithms built in one package 3 analog input/1 analog output/1 digital input/1digital alarm output for 1 PID loop Support multiple analog I/O ranges: 0 ~ 10 VDC, 0 ~ 20 mA and 4 ~ 20 mA Support heating/cooling (direct/reverse) action mode Support loop open/close (PID disable/enable) and analog output manual control modes Watchdog timer to recover the system Built-in web server

6AI/2AO/2DI/2DO Ethernet PID Module

  • 2 loop PID control algorithms built in one package
  • 3 analog input/1 analog output/1 digital input/1digital alarm output for 1 PID loop
  • Support multiple analog I/O ranges: 0 ~ 10 VDC, 0 ~ 20 mA and 4 ~ 20 mA
  • Support heating/cooling (direct/reverse) action mode
  • Support loop open/close (PID disable/enable) and analog output manual control modes
  • Watchdog timer to recover the system
  • Built-in web server
Buy Now Datasheet
PLC Modules - ADAM-6022-A1E-ND - DigiKey
Thief River Falls, MN, United States
PLC Modules
ADAM-6022-A1E-ND
PLC Modules ADAM-6022-A1E-ND
Ethernet I/O Module

Ethernet I/O Module

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Data Acquisition I/O Modules and Instruments
Product Number ADAM-6022-A1E ADAM-6022-A1E-ND
Product Name 6AI/2AO/2DI/2DO Ethernet PID Module PLC Modules
Data Acquisition Input/Output Module
Outputs Analog Voltage Output; Analog Current Output
Sampling Frequency 0.0100 kHz
Resolution 12 bits
Unlock Full Specs
to access all available technical data