ABB Measurement & Analytics Multi-recipe profilerecorder / controller C1960

Description
The C1960 is designed as a totally self-contained unit with 20 profiles / 99 segments and features such as guaranteed ramp / soak, a dedicated operator display and time events to assign relays / outputs to individual or multiple segments. The recorder / controller is suitable for panel-, wall- or pipe-mounting with NEMA4X/ IP66 enclosure protection as standard. The C1960 is designed specifically for the food processing, canning, tire manufacturing and dyebeck industries with application areas such as - autoclaves, retort controls, pneumatic upgrades, tire presses, dye beck process, smokehouses and kilns. Four version of the C1960 are available: C1961: One controller and one recording pen with control and ramp/soak faceplates C1962: One controller and two recording pens with control, record and ramp/soak faceplates C1963: One controller and three recording pens with control, record and ramp/soak faceplates C1964: Two controllers and two recording pens with two control and one ramp/soak faceplates for Channel 1 Data Easy to compile ramp/soak profiles that can be programmed via the front panel. The C1960 can store up to 20 programs (10 per control channel) as standard Flexible ramp/soak operation with two hysteresis settings; one applicable to soak segments, the other to ramp segments Convenient product/profile selection either via the front panel, multi-position selector switches connected to the C1960’s digital inputs or by a MODBUS® Master Dedicated ramp/soak display with status LEDs give a clear indication of the current state of the profile, showing whether a ramp or soak is being performed Programmable power failure recovery based on pre-selection of the restart position within the profile Flexible and powerful control strategy where the six common events can be allocated to relay or digital outputs and each segment can be configured to enable any event A self-seeking set point setting enables a profile to start from the current process temperature thereby eliminating time wastage to drive the process temperature down to the actual start temperature for the profile Comprehensive sequencing and advanced analog control features with eight logic equations and up to seven elements per equation Four internal process alarm inputs per channel that can be soft-wired to control strategies, logic equations and output relays
Request a Quote Datasheet
Description
The C1960 is designed as a totally self-contained unit with 20 profiles / 99 segments and features such as guaranteed ramp / soak, a dedicated operator display and time events to assign relays / outputs to individual or multiple segments. The recorder / controller is suitable for panel-, wall- or pipe-mounting with NEMA4X/ IP66 enclosure protection as standard. The C1960 is designed specifically for the food processing, canning, tire manufacturing and dyebeck industries with application areas such as - autoclaves, retort controls, pneumatic upgrades, tire presses, dye beck process, smokehouses and kilns. Four version of the C1960 are available: C1961: One controller and one recording pen with control and ramp/soak faceplates C1962: One controller and two recording pens with control, record and ramp/soak faceplates C1963: One controller and three recording pens with control, record and ramp/soak faceplates C1964: Two controllers and two recording pens with two control and one ramp/soak faceplates for Channel 1 Data Easy to compile ramp/soak profiles that can be programmed via the front panel. The C1960 can store up to 20 programs (10 per control channel) as standard Flexible ramp/soak operation with two hysteresis settings; one applicable to soak segments, the other to ramp segments Convenient product/profile selection either via the front panel, multi-position selector switches connected to the C1960’s digital inputs or by a MODBUS® Master Dedicated ramp/soak display with status LEDs give a clear indication of the current state of the profile, showing whether a ramp or soak is being performed Programmable power failure recovery based on pre-selection of the restart position within the profile Flexible and powerful control strategy where the six common events can be allocated to relay or digital outputs and each segment can be configured to enable any event A self-seeking set point setting enables a profile to start from the current process temperature thereby eliminating time wastage to drive the process temperature down to the actual start temperature for the profile Comprehensive sequencing and advanced analog control features with eight logic equations and up to seven elements per equation Four internal process alarm inputs per channel that can be soft-wired to control strategies, logic equations and output relays
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-recipe profilerecorder / controller - C1960 - ABB Measurement & Analytics
Zurich, Switzerland
Multi-recipe profilerecorder / controller
C1960
Multi-recipe profilerecorder / controller C1960
The C1960 is designed as a totally self-contained unit with 20 profiles / 99 segments and features such as guaranteed ramp / soak, a dedicated operator display and time events to assign relays / outputs to individual or multiple segments. The recorder / controller is suitable for panel-, wall- or pipe-mounting with NEMA4X/ IP66 enclosure protection as standard. The C1960 is designed specifically for the food processing, canning, tire manufacturing and dyebeck industries with application areas such as - autoclaves, retort controls, pneumatic upgrades, tire presses, dye beck process, smokehouses and kilns. Four version of the C1960 are available: C1961: One controller and one recording pen with control and ramp/soak faceplates C1962: One controller and two recording pens with control, record and ramp/soak faceplates C1963: One controller and three recording pens with control, record and ramp/soak faceplates C1964: Two controllers and two recording pens with two control and one ramp/soak faceplates for Channel 1 Data Easy to compile ramp/soak profiles that can be programmed via the front panel. The C1960 can store up to 20 programs (10 per control channel) as standard Flexible ramp/soak operation with two hysteresis settings; one applicable to soak segments, the other to ramp segments Convenient product/profile selection either via the front panel, multi-position selector switches connected to the C1960’s digital inputs or by a MODBUS® Master Dedicated ramp/soak display with status LEDs give a clear indication of the current state of the profile, showing whether a ramp or soak is being performed Programmable power failure recovery based on pre-selection of the restart position within the profile Flexible and powerful control strategy where the six common events can be allocated to relay or digital outputs and each segment can be configured to enable any event A self-seeking set point setting enables a profile to start from the current process temperature thereby eliminating time wastage to drive the process temperature down to the actual start temperature for the profile Comprehensive sequencing and advanced analog control features with eight logic equations and up to seven elements per equation Four internal process alarm inputs per channel that can be soft-wired to control strategies, logic equations and output relays

The C1960 is designed as a totally self-contained unit with 20 profiles / 99 segments and features such as guaranteed ramp / soak, a dedicated operator display and time events to assign relays / outputs to individual or multiple segments. The recorder / controller is suitable for panel-, wall- or pipe-mounting with NEMA4X/ IP66 enclosure protection as standard.
The C1960 is designed specifically for the food processing, canning, tire manufacturing and dyebeck industries with application areas such as - autoclaves, retort controls, pneumatic upgrades, tire presses, dye beck process, smokehouses and kilns.
Four version of the C1960 are available:

  • C1961: One controller and one recording pen with control and ramp/soak faceplates
  • C1962: One controller and two recording pens with control, record and ramp/soak faceplates
  • C1963: One controller and three recording pens with control, record and ramp/soak faceplates
  • C1964: Two controllers and two recording pens with two control and one ramp/soak faceplates for Channel 1

Data

  • Easy to compile ramp/soak profiles that can be programmed via the front panel. The C1960 can store up to 20 programs (10 per control channel) as standard
  • Flexible ramp/soak operation with two hysteresis settings; one applicable to soak segments, the other to ramp segments
  • Convenient product/profile selection either via the front panel, multi-position selector switches connected to the C1960’s digital inputs or by a MODBUS® Master
  • Dedicated ramp/soak display with status LEDs give a clear indication of the current state of the profile, showing whether a ramp or soak is being performed
  • Programmable power failure recovery based on pre-selection of the restart position within the profile
  • Flexible and powerful control strategy where the six common events can be allocated to relay or digital outputs and each segment can be configured to enable any event
  • A self-seeking set point setting enables a profile to start from the current process temperature thereby eliminating time wastage to drive the process temperature down to the actual start temperature for the profile
  • Comprehensive sequencing and advanced analog control features with eight logic equations and up to seven elements per equation
  • Four internal process alarm inputs per channel that can be soft-wired to control strategies, logic equations and output relays
Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Data Acquisition
Product Number C1960
Product Name Multi-recipe profilerecorder / controller
Data Acquisition Chart Recorder
Form Factor Panel / Chassis Mount
User Interface Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

Stressometer Flatness Logger -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Data Acquisition Datalogger
Application General Lab & Industrial
View Details
Paperless Videographic Recorder - SM500F - ABB Measurement & Analytics
Specs
Data Acquisition Chart Recorder
Form Factor Panel / Chassis Mount; Wall, Pipe, Field Mountable
Outputs Relay Output
View Details
Pasteurizer recorder / controller - C1950 - ABB Measurement & Analytics
Specs
Data Acquisition Chart Recorder
Form Factor Panel / Chassis Mount
User Interface Front Panel
View Details
Pasteurizer recorder / controller - C1950 - ABB Measurement & Analytics
Specs
Data Acquisition Chart Recorder
Form Factor Panel / Chassis Mount
User Interface Front Panel
View Details