Exsenco, LLC All-In-One Linear Displacement and Level Measurement Probe SANTEST GYMA

Description
GYMA has the same appearance as GYMS (compact head) and is all-in-one series. We achieved downsizing of all-in-one series by the latest circuit design. GYMA has high reliability with IP67 like GYMS. Only 4-20mA output is available.
Request a Quote
Description
GYMA has the same appearance as GYMS (compact head) and is all-in-one series. We achieved downsizing of all-in-one series by the latest circuit design. GYMA has high reliability with IP67 like GYMS. Only 4-20mA output is available.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SANTEST GYMA is a compact, all-in-one linear displacement probe with a 4-20 mA output and IP67 protection. It features a stainless steel probe head and rod, operates on 24 VDC, and handles up to 35 MPa pressure. Non-linearity and repeatability are ±0.05%FS and ±0.1mm respectively, with temperature drift of ±0.03%FS/°C. Sampling rate is 1 kHz for strokes up to 1000 mm. Operating temperature ranges from -20°C to +80°C, with storage up to +80°C. It withstands 6G vibration and 50G shock. Output polarity is selectable as 4-20 mA (BD) or 20-4 mA (BR). Cable length supports up to 100 m, with connector options including straight and L-type. Minimum stroke is 15 mm, and tip dead zone length depends on the magnet or float selected.

Datasheet Summary
Powered by GS/AI

The SANTEST GYMA is a compact, all-in-one linear displacement probe with a 4-20 mA output and IP67 protection. It features a stainless steel probe head and rod, operates on 24 VDC, and handles up to 35 MPa pressure. Non-linearity and repeatability are ±0.05%FS and ±0.1mm respectively, with temperature drift of ±0.03%FS/°C. Sampling rate is 1 kHz for strokes up to 1000 mm. Operating temperature ranges from -20°C to +80°C, with storage up to +80°C. It withstands 6G vibration and 50G shock. Output polarity is selectable as 4-20 mA (BD) or 20-4 mA (BR). Cable length supports up to 100 m, with connector options including straight and L-type. Minimum stroke is 15 mm, and tip dead zone length depends on the magnet or float selected.

Suppliers

Company
Product
Description
Supplier Links
All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYMA - Exsenco, LLC
Corpus Christi, TX, USA
All-In-One Linear Displacement and Level Measurement Probe
SANTEST GYMA
All-In-One Linear Displacement and Level Measurement Probe SANTEST GYMA
GYMA has the same appearance as GYMS (compact head) and is all-in-one series. We achieved downsizing of all-in-one series by the latest circuit design. GYMA has high reliability with IP67 like GYMS. Only 4-20mA output is available.

GYMA has the same appearance as GYMS (compact head) and is all-in-one series. We achieved downsizing of all-in-one series by the latest circuit design. GYMA has high reliability with IP67 like GYMS. Only 4-20mA output is available.

Supplier's Site Datasheet

Technical Specifications

  Exsenco, LLC
Product Category Level Sensors
Product Number SANTEST GYMA
Product Name All-In-One Linear Displacement and Level Measurement Probe
Device Classification Sensor Only
Measuring Range 0.5906 to 118 inch (15 to 3000 mm)
Level Measurement Type Continuous Level
Output Options AnalogVoltage; AnalogCurrent
Unlock Full Specs
to access all available technical data

Similar Products

Compact Linear Displacement and Level Measurement Probe - SANTEST GYMS - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 118 inch (15 to 3000 mm)
Level Measurement Type Continuous Level
View Details
Compact Linear Displacement and Level Measurement Probe - SANTEST GYMT - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 78.74 inch (15 to 2000 mm)
Level Measurement Type Continuous Level
View Details
All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYSE-AM - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 15.75 inch (15 to 400 mm)
Level Measurement Type Continuous Level
View Details
All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYSE-P - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 1.97 to 295 inch (50 to 7500 mm)
Level Measurement Type Continuous Level
View Details