The Wine Wall Cooling System from Air Innovations, Inc. is designed to provide optimal cooling and airflow for wine collections, maintaining long-term storage conditions. This ductless split system features a slim design that integrates flush with the ceiling, allowing for unobtrusive installation in small- to mid-sized wine displays. It operates within a temperature range of 55°F to 58°F (13°C to 14°C) and can cool to serving temperatures as low as 45°F (7°C). The system includes a remote interface controller for comprehensive control over temperature and humidity, with the option to connect additional sensors for precise monitoring. Its all-aluminum chassis and coated coils ensure durability, while the grille can be painted to match the surrounding dvccor. Installation is simplified by a tool-free grille assembly removal and an innovative hinge design that facilitates single-person setup. The system also supports optional accessories such as humidification and extended warranties.
Versatile and self-contained, our ducted wine cooling systems offer maximum flexibility in design and installation. They also provide cooling for any sized area, whether you are storing in a residential, restaurant or commercial wine cellar. With ducted wine conditioning systems, a grille on the inside wall is connected by insulated flexible ductwork to a self-contained unit outside the wine cellar that contains the evaporator, fans, compressor, condenser and controls. This system can be placed in any indoor location outside the cellar resulting in a quiet cellar with no obtrusive equipment taking up valuable racking space. Ducted wine room systems are ideal for larger private or commercial wine cellars. Available in water-cooled configurations.
| Air Innovations LLC | |
|---|---|
| Product Category | Air Conditioners |
| Product Name | Ducted Wine Cellar Cooling System, Wine Guardian |
| Type | Central; Low Temp Air Conditioning |
| Application | Residential; Commercial; Spot Cooling; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments |
| Cooling Capacity | 1000 to 16720 BTU/hr (293 to 4901 W) |