The 700-CFM series comprises IEC industrial control relays with master control relay functionality rated at 15 A (AC-15), available in 4 to 10 poles and featuring mechanically linked contacts per IEC 60947-5-1. The 700-CFM220 variant is a 4-pole, 2 normally open and 2 normally closed contact configuration with a gold-plated bifurcated contact design for low-level switching applications, compatible with AC and DC coil voltages up to 690 V. It supports solid-state and pneumatic timing modules and is designed for industrial control applications requiring enhanced reliability and contact performance under varying load conditions.
MCS-CF Control Relay, 2 N.O. / 2 N.C., 208V 60Hz
| Allen-Bradley / Rockwell Automation | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 700-CFM220H |
| Product Name | Industrial Relay |