"Solid State SPST-NO (1 Form A) 8-SMD (0.300"", 7.62mm), 4 Leads"
Manufacturer: Infineon Technologies
Win Source Part Number: 1090757-PVA3324NSPBF
Packaging: Tube/Rail
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 150mA
Voltage - Load: 0 to 300 V
Categories: Relays
Status: Active
Max On Resistance: 24 Ohm
Case / Package: 8-SMT Modified
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
PVA3324 - PHOTOVOLTAIC RELAY
Solid State Relays - PCB Mount 300V 1 Form A Photo Voltaic Relay
MOSFET RELAY, SPST, 0.15A, 300V, SMD ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | PVA3324NSPBF-ND | 1090757-PVA3324NSPBF | PVA3324NSPBF | PVA3324NSPBF | 51AH7960 |
| Product Name | Solid State Relays | Solid State Relays - PVA3324NSPBF | Relays - Solid State Relays | Solid State Relays - PCB Mount | Mosfet Relay, Spst, 0.15A, 300V, Smd Rohs Compliant Infineon |
| Mounting | PCBoard | PCBoard; SMD (SMT) | |||
| Switch Configuration | FormA | ||||
| Operating Temp | -40 to 185 F (-40 to 85 C) | ||||
| Input Voltage (Control Signal) Type | DC | DC |