Aratas America LLC G3VM-35□G□/351VY/401G□/401VY MOSFET Relays SOP 4-pin, General-purpose Type G3VM-353G(TR)

Description
General-purpose MOSFET Relays in SOP 4-pin packages for a wide range of applications Contact form: 1a (SPST-NO) or 1b (SPST-NC) Load voltage: 350 V or 400 V
Request a Quote Datasheet
Description
General-purpose MOSFET Relays in SOP 4-pin packages for a wide range of applications Contact form: 1a (SPST-NO) or 1b (SPST-NC) Load voltage: 350 V or 400 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
G3VM-35□G□/351VY/401G□/401VY MOSFET Relays SOP 4-pin, General-purpose Type - G3VM-353G(TR) - Aratas America LLC
Hoffman Estates, IL, United States
G3VM-35□G□/351VY/401G□/401VY MOSFET Relays SOP 4-pin, General-purpose Type
G3VM-353G(TR)
G3VM-35□G□/351VY/401G□/401VY MOSFET Relays SOP 4-pin, General-purpose Type G3VM-353G(TR)
General-purpose MOSFET Relays in SOP 4-pin packages for a wide range of applications Contact form: 1a (SPST-NO) or 1b (SPST-NC) Load voltage: 350 V or 400 V

General-purpose MOSFET Relays
in SOP 4-pin packages
for a wide range of applications

  • Contact form: 1a (SPST-NO) or 1b (SPST-NC)
  • Load voltage: 350 V or 400 V
Supplier's Site Datasheet
Solid State Relays - G3VM-353G(TR)-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
G3VM-353G(TR)-ND
Solid State Relays G3VM-353G(TR)-ND
"Solid State SPST-NC (1 Form B) 4-SOP (0.173"", 4.40mm)"

"Solid State SPST-NC (1 Form B) 4-SOP (0.173"", 4.40mm)"

Buy Now Datasheet
Mosfet Relay, Spst-Nc, 0.12A, 350V, Smd; Contact Form Omron Electronic Components - 88M4212 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-Nc, 0.12A, 350V, Smd; Contact Form Omron Electronic Components
88M4212
Mosfet Relay, Spst-Nc, 0.12A, 350V, Smd; Contact Form Omron Electronic Components 88M4212
MOSFET RELAY, SPST-NC, 0.12A, 350V, SMD; Contact Form:SPST-NC (1 Form B); Load Voltage Max:350V; Load Current:120mA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; Isolation Voltage:1.5kV RoHS Compliant: Yes

MOSFET RELAY, SPST-NC, 0.12A, 350V, SMD; Contact Form:SPST-NC (1 Form B); Load Voltage Max:350V; Load Current:120mA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; Isolation Voltage:1.5kV RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays G3VM-353G(TR)
SSR RELAY SPST-NC 120MA 0-350V

SSR RELAY SPST-NC 120MA 0-350V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
G3VM-353G(TR)
Solid State Relays - PCB Mount G3VM-353G(TR)
Solid State Relays - PCB Mount 350V, SPST-NC, SOP4 SMT 120mA 15ohm 65pF

Solid State Relays - PCB Mount 350V, SPST-NC, SOP4 SMT 120mA 15ohm 65pF

Buy Now Datasheet

Technical Specifications

  Aratas America LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number G3VM-353G(TR) G3VM-353G(TR)-ND 88M4212 G3VM-353G(TR) G3VM-353G(TR)
Product Name G3VM-35□G□/351VY/401G□/401VY MOSFET Relays SOP 4-pin, General-purpose Type Solid State Relays Mosfet Relay, Spst-Nc, 0.12A, 350V, Smd; Contact Form Omron Electronic Components Relays - Solid State Relays Solid State Relays - PCB Mount
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C) -4 to 149 F (-20 to 65 C)
Mounting PCBoard Surface Mount Surface Mount
Switch Configuration FormB FormB; SPST-NC (1 Form B)
Approvals RoHS RoHS RoHS
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - Z2076-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
4 suppliers
Solid State Relays - 39-G3VM-41LR10(TR05)DKR-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
4 suppliers
G3VM-353A/D/B/E MOS FET Relays DIP, General-purpose Type - G3VM-61D1(TR) - Aratas America LLC
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
7 suppliers