Sugatsune America, Inc. STAINLESS STEEL 45MM SOFTCLOSE SLIDE 18" - ESR-SC4513-18 ESR-SC4513-18

Description
Soft close feature for smooth, silent movement Stainless steel runners and ball bearings Full extension Front disconnect Positive stop Hold-in detent 700 g-f (1.5 lb) max
Description
Soft close feature for smooth, silent movement Stainless steel runners and ball bearings Full extension Front disconnect Positive stop Hold-in detent 700 g-f (1.5 lb) max
Datasheet
Datasheet Summary
Powered by GS/AI

ESR-SC4513-18 is a stainless steel soft-close drawer slide with full extension, front disconnect, and a positive stop, rated for 36 kg (79 lbs) per pair. It has a slide length and travel length of 450 mm (17-23/32 inches), weighs 1153 g, and includes a hold-in detent with a maximum force of 700 g-f (1.5 lb). The slide features a damper assembly made of 304 stainless steel, POM, and nylon 66, and uses H1-grade lubricant. Mounting requires M4 or #8 binding, pan, or truss head screws, with clearance for 8 mm × 2 mm HT screws on both inner and outer members. Sold in pairs and designed for handed left or right mounting.

Datasheet Summary
Powered by GS/AI

ESR-SC4513-18 is a stainless steel soft-close drawer slide with full extension, front disconnect, and a positive stop, rated for 36 kg (79 lbs) per pair. It has a slide length and travel length of 450 mm (17-23/32 inches), weighs 1153 g, and includes a hold-in detent with a maximum force of 700 g-f (1.5 lb). The slide features a damper assembly made of 304 stainless steel, POM, and nylon 66, and uses H1-grade lubricant. Mounting requires M4 or #8 binding, pan, or truss head screws, with clearance for 8 mm × 2 mm HT screws on both inner and outer members. Sold in pairs and designed for handed left or right mounting.

Suppliers

Company
Product
Description
Supplier Links
STAINLESS STEEL 45MM SOFTCLOSE SLIDE 18
Carson, CA, United States
STAINLESS STEEL 45MM SOFTCLOSE SLIDE 18" - ESR-SC4513-18
ESR-SC4513-18
STAINLESS STEEL 45MM SOFTCLOSE SLIDE 18" - ESR-SC4513-18 ESR-SC4513-18
Soft close feature for smooth, silent movement Stainless steel runners and ball bearings Full extension Front disconnect Positive stop Hold-in detent 700 g-f (1.5 lb) max

  • Soft close feature for smooth, silent movement
  • Stainless steel runners and ball bearings
  • Full extension
  • Front disconnect
  • Positive stop
  • Hold-in detent 700 g-f (1.5 lb) max
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Linear Slides and Linear Stages
Product Number ESR-SC4513-18
Product Name STAINLESS STEEL 45MM SOFTCLOSE SLIDE 18" - ESR-SC4513-18
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

SUS THREE MEMBER (18
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 18.98 inch (482 mm)
View Details
SUS THREE MEMBER (12
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 13.15 inch (334 mm)
View Details
ALUMINUM MINI SLIDE - ARW2-16-150 - ARW2-16-150 - Sugatsune America, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 3.88 inch (98.42 mm)
View Details
ALUMINUM LOW PROFILE SLIDE - AR2-300 - AR2-300 - Sugatsune America, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 7.06 inch (179 mm)
View Details