Sugatsune America, Inc. FULL EXTENSION MINI SLIDE STAINLESS STEEL 3-15/16" 24.2 LBS/PR - SCR3-15-100B SCR3-15-100B

Description
Full extension High precision design Thin profile for various applications Types with slide length 80 mm have no holes marked with(*)
Description
Full extension High precision design Thin profile for various applications Types with slide length 80 mm have no holes marked with(*)
Datasheet
Datasheet Summary
Powered by GS/AI

The SCR3-15-100B is a full extension mini slide designed for applications requiring a compact and high-precision sliding mechanism. It features a slide length of 100 mm (3-15/16 inches) and a travel length of 125 mm (4-15/16 inches). The product has a load capacity of 11 kgf per pair (approximately 24.2 lbs) and weighs 45 grams per piece. Constructed from 304 stainless steel, it offers durability and resistance to corrosion. The design includes a thin profile, making it suitable for various applications where space is limited. This model is categorized as a B type, indicating it has screw holes for installation.

Datasheet Summary
Powered by GS/AI

The SCR3-15-100B is a full extension mini slide designed for applications requiring a compact and high-precision sliding mechanism. It features a slide length of 100 mm (3-15/16 inches) and a travel length of 125 mm (4-15/16 inches). The product has a load capacity of 11 kgf per pair (approximately 24.2 lbs) and weighs 45 grams per piece. Constructed from 304 stainless steel, it offers durability and resistance to corrosion. The design includes a thin profile, making it suitable for various applications where space is limited. This model is categorized as a B type, indicating it has screw holes for installation.

Suppliers

Company
Product
Description
Supplier Links
FULL EXTENSION MINI SLIDE STAINLESS STEEL 3-15/16
Carson, CA, United States
FULL EXTENSION MINI SLIDE STAINLESS STEEL 3-15/16" 24.2 LBS/PR - SCR3-15-100B
SCR3-15-100B
FULL EXTENSION MINI SLIDE STAINLESS STEEL 3-15/16" 24.2 LBS/PR - SCR3-15-100B SCR3-15-100B
Full extension High precision design Thin profile for various applications Types with slide length 80 mm have no holes marked with(*)

  • Full extension
  • High precision design
  • Thin profile for various applications
  • Types with slide length 80 mm have no holes marked with(*)
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Linear Slides and Linear Stages
Product Number SCR3-15-100B
Product Name FULL EXTENSION MINI SLIDE STAINLESS STEEL 3-15/16" 24.2 LBS/PR - SCR3-15-100B
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

3/4 EXTENSION SLIDE W/HOLD-OUT DETENT - AR2-K200 - AR2-K200 - Sugatsune America, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 4.31 inch (110 mm)
View Details
ALUMINUM MINI SLIDE - ARW2-16-100 - ARW2-16-100 - Sugatsune America, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 2.06 inch (52.39 mm)
View Details
STAINLESS STEEL 45MM DETENT SLIDE 10
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 9.84 inch (250 mm)
View Details
STAINLESS STEEL 38MM SLIDE 22
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 22 inch (559 mm)
View Details