Everlight USA, Inc. Isolators - Optoisolators - Logic Output Optoisolators H11L3-V

Description
OPTOISO 5KV OPEN COLLECTOR 6DIP
Description
OPTOISO 5KV OPEN COLLECTOR 6DIP

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - H11L3-V - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
H11L3-V
Isolators - Optoisolators - Logic Output Optoisolators H11L3-V
OPTOISO 5KV OPEN COLLECTOR 6DIP

OPTOISO 5KV OPEN COLLECTOR 6DIP

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number H11L3-V
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolators - NCI-2000-4000-K5-K2-N-1 - kTB Solutions
Specs
Component Isolator
Frequency Range: 2000 to 4000 MHz
Isolation 15 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
4 Port Dual Junction Coaxial Circulator 300 to 1300MHz - UIYCDC7038A4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 70mm x 38mm x 15mm
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details