Everlight USA, Inc. Isolators - Optoisolators - Triac, SCR Output Optoisolators EL3082M-V

Description
OPTOISOLATOR 5KV TRIAC 6DIP
Description
OPTOISOLATOR 5KV TRIAC 6DIP

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output Optoisolators - EL3082M-V - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Triac, SCR Output Optoisolators
EL3082M-V
Isolators - Optoisolators - Triac, SCR Output Optoisolators EL3082M-V
OPTOISOLATOR 5KV TRIAC 6DIP

OPTOISOLATOR 5KV TRIAC 6DIP

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number EL3082M-V
Product Name Isolators - Optoisolators - Triac, SCR Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Drop-In Isolators - NDI1623D - kTB Solutions
Specs
Component Isolator
Frequency Range: 5000 to 7000 MHz
Isolation 18 dB
View Details
SMD Circulator 290 to 1875MHz - UIYSC36A - UIY Inc.
Specs
Component Circulator
Package Size Φ36mm x 11mm
Frequency Range: 290 to 1875 MHz
View Details