Everlight USA, Inc. Isolators - Optoisolators - Triac, SCR Output Optoisolators EL3012S(TB)

Description
OPTOISOLATOR 5KV TRIAC 6SMD
Description
OPTOISOLATOR 5KV TRIAC 6SMD

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output Optoisolators - EL3012S(TB) - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Triac, SCR Output Optoisolators
EL3012S(TB)
Isolators - Optoisolators - Triac, SCR Output Optoisolators EL3012S(TB)
OPTOISOLATOR 5KV TRIAC 6SMD

OPTOISOLATOR 5KV TRIAC 6SMD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number EL3012S(TB)
Product Name Isolators - Optoisolators - Triac, SCR Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Circulators - NSC18 - kTB Solutions
Specs
Component Circulator
Frequency Range: 1400 to 2655 MHz
Isolation 23 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
Dual Junction Coaxial Isolator 300 to 1300MHz - UIYCDI7038A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 70mm x 38mm x 15mm
View Details