Everlight International Corp. LED Indication - Discrete QTLP651C4TR

Description
Green 570nm LED Indication - Discrete 2.1V 1206 (3016 Metric)
Request a Quote Datasheet
Description
Green 570nm LED Indication - Discrete 2.1V 1206 (3016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1080-1484-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1080-1484-1-ND
LED Indication - Discrete 1080-1484-1-ND
Green 570nm LED Indication - Discrete 2.1V 1206 (3016 Metric)

Green 570nm LED Indication - Discrete 2.1V 1206 (3016 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1080-1484-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1080-1484-2-ND
LED Indication - Discrete 1080-1484-2-ND
Green 570nm LED Indication - Discrete 2.1V 1206 (3016 Metric)

Green 570nm LED Indication - Discrete 2.1V 1206 (3016 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1080-1484-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1080-1484-6-ND
LED Indication - Discrete 1080-1484-6-ND
Green 570nm LED Indication - Discrete 2.1V 1206 (3016 Metric)

Green 570nm LED Indication - Discrete 2.1V 1206 (3016 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - QTLP651C4TR
106544-QTLP651C4TR
LED Indication - Discrete - QTLP651C4TR 106544-QTLP651C4TR
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 106544-QTLP651C4TR Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.1V Viewing Angle: 20° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 35mcd Lens Style/Size: Round with Flat Top, 1.10mm Current - Test: 10mA Wavelength - Dominant: 570nm Wavelength - Peak: 565nm Height (Max): 1.50mm Categories: Optoelectronics Status: Active Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 106544-QTLP651C4TR
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2.1V
Viewing Angle: 20°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 35mcd
Lens Style/Size: Round with Flat Top, 1.10mm
Current - Test: 10mA
Wavelength - Dominant: 570nm
Wavelength - Peak: 565nm
Height (Max): 1.50mm
Categories: Optoelectronics
Status: Active
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1080-1484-1-ND 106544-QTLP651C4TR
Product Name LED Indication - Discrete LED Indication - Discrete - QTLP651C4TR
LED Package: 1206 (3216 Metric)
LED Type Green Green; Green
Peak Wavelength 565 nm (5650 Å) 570 nm (5700 Å)
Viewing Angle 20 degrees 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
Narrow Angle TO-46 850 nm Emitter - OD-850F - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details