Kingbright Corporation 2.5X2.0MM RED SMD LED Z-BEND AM2520SRC09

Description
Features and Applications Subminiature package Long life - solid state reliability Moisture sensitivity level : level 3 Package : 1000pcs / reel RoHS compliant Status indication Available with different leads (flat, gull-wing, yoke, and z-bend)
Request a Quote Datasheet
Description
Features and Applications Subminiature package Long life - solid state reliability Moisture sensitivity level : level 3 Package : 1000pcs / reel RoHS compliant Status indication Available with different leads (flat, gull-wing, yoke, and z-bend)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5X2.0MM RED SMD LED Z-BEND - AM2520SRC09 - Kingbright Corporation
City of Industry, CA, USA
2.5X2.0MM RED SMD LED Z-BEND
AM2520SRC09
2.5X2.0MM RED SMD LED Z-BEND AM2520SRC09
Features and Applications Subminiature package Long life - solid state reliability Moisture sensitivity level : level 3 Package : 1000pcs / reel RoHS compliant Status indication Available with different leads (flat, gull-wing, yoke, and z-bend)

Features and Applications

  • Subminiature package
  • Long life - solid state reliability
  • Moisture sensitivity level : level 3
  • Package : 1000pcs / reel
  • RoHS compliant
  • Status indication
  • Available with different leads (flat, gull-wing, yoke, and z-bend)
Supplier's Site Datasheet
LED Indication - Discrete - 754-1642-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1642-2-ND
LED Indication - Discrete 754-1642-2-ND
Red 640nm LED Indication - Discrete 1.85V 2-SMD, Z-Bend

Red 640nm LED Indication - Discrete 1.85V 2-SMD, Z-Bend

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AM2520SRC09
Standard LEDs - SMD AM2520SRC09
Standard LEDs - SMD Red 640nm Water Clear 600mcd

Standard LEDs - SMD Red 640nm Water Clear 600mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number AM2520SRC09 754-1642-2-ND AM2520SRC09
Product Name 2.5X2.0MM RED SMD LED Z-BEND LED Indication - Discrete Standard LEDs - SMD
LED Package: Reverse Mount SMD LED 2-SMD, Z-Bend
LED Type Red Red
Peak Wavelength 640 nm (6400 Å) 655 nm (6550 Å)
Viewing Angle 20 degrees 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
LED Indication - Discrete - 754-AA2735SURKMGSTR-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Red; Green; Multi-Colored
Peak Wavelength 574 to 645 nm (5740 to 6450 Å)
View Details