IDEA, Inc. Bi-Color Through-Hole Lamp IEGW 9251

Description
Bi-color, 3 mm, round, 2-leaded
Description
Bi-color, 3 mm, round, 2-leaded

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
Bi-Color Through-Hole Lamp
IEGW 9251
Bi-Color Through-Hole Lamp IEGW 9251
Bi-color, 3 mm, round, 2-leaded

Bi-color, 3 mm, round, 2-leaded

Supplier's Site

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number IEGW 9251
Product Name Bi-Color Through-Hole Lamp
LED Package: T-1
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Optical Power Output 27 milliwatts
View Details
LED White Lighting - 516-ASMF-LWG8-NSVJDTR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 6800 K
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details