Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 808649-QTLP603CIWTR
Packaging: Reel
Mounting Style: SMD
Color: White
Configuration: Standard
Viewing Angle: 120°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 56mcd
Voltage - Forward (Vf) (Typ): 2.95V
Current - Test: 5mA
Supplier Device Package: 0603
Dimension: 1.60mm L x 0.80mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.20mm x 0.80mm
Manufacturer Package: 0603
Height (Maximum): 0.40mm
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 2 (1 Year)
| Win Source Electronics | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 808649-QTLP603CIWTR |
| Product Name | LED Indication - Discrete - QTLP603CIWTR |
| LED Type | White; White |